EN
  • EN
  • DE

PMLL4148L

Part No PMLL4148L
Manufacturer NXP / Nexperia
Description High-speed switching diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239072-PMLL4148L
Manufacturer Homepage www.nxp.com
Family Name PMLL4148L
Introduction Date May 27, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMLL4148L CAD Model

Description

Overview of NXP PMLL4148L High-Speed Switching Diode

The NXP PMLL4148L is a high-speed switching diode designed to offer fast switching performance with a low forward voltage drop. It is encapsulated in a small SOD80C surface-mounted device (SMD) plastic package, which allows for efficient assembly in high-density circuit boards. This diode is particularly suitable for high-speed switching applications in hybrid circuits, where space is at a premium and performance is critical.

Key Features

  • Fast Switching Speed: The PMLL4148L boasts a very fast reverse recovery time, making it ideal for high-frequency applications.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances overall efficiency and reduces thermal stress on the component.
  • High Conductance: With its high conductance, the PMLL4148L is optimized for low-loss performance in electronic circuits.
  • Surface-Mounted Design: The SOD80C package is designed for surface mounting, which saves space and allows for higher component density in circuit designs.
  • Lead (Pb)-Free Component: The PMLL4148L is a lead-free diode, making it compliant with current environmental standards for electronic components.

Applications

The versatility of the PMLL4148L allows it to be used in a wide range of electronic applications. Some of the common applications include:

  • High-speed switching circuits
  • Logic circuits
  • Pulse generation
  • Detectors and demodulators
  • General-purpose switching applications

Product Specifications

The PMLL4148L has a continuous reverse voltage of 100V and a non-repetitive peak reverse voltage of 125V. Its maximum forward current is 200mA, and it can handle peak forward surge current up to 2A. The operating junction temperature range for this diode is from -65°C to +150°C, making it suitable for a variety of environmental conditions.

Conclusion

In summary, the NXP PMLL4148L diode is a reliable and efficient choice for designers looking for a high-speed switching solution. Its small footprint, combined with its fast switching capabilities and environmental compliance, makes it a valuable component in modern electronic systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3,405+ $0.0147 $50.0535
7,300+ $0.0137 $100.0100
11,280+ $0.0133 $150.0240
16,130+ $0.0124 $200.0120
21,010+ $0.0119 $250.0190
26,320+ $0.0114 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 427,460 pieces
MOQ: 3405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess