EN
  • EN
  • DE

STM32F303ZDT6

Part No STM32F303ZDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 115
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 40x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F303
Other Names STM32F303ZDT6,497-18538
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262948-STM32F303ZDT6
Ultra Librarian 3D Model Ultra Librarian STM32F303ZDT6 CAD Model

Description

The STM32F303ZDT6 is a high-performance microcontroller from STMicroelectronics, designed for embedded applications requiring a rich variety of communication features and computational power. This microcontroller is part of the STM32F3 series, which is well-known for its exceptional balance of power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Operating Frequency: Up to 72 MHz
  • Flash Memory: 384 KB
  • SRAM: 80 KB
  • Supply Voltage: 2.0 V to 3.6 V
  • Package: LQFP144 (20x20 mm)
  • Temperature Range: -40°C to +85°C

Advanced Control and Connectivity

The STM32F303ZDT6 is tailored for control applications and offers a variety of peripherals. It includes multiple timers, ADCs with high resolution, and comparators, making it ideal for complex control systems like motor controllers or advanced sensor systems. The microcontroller also supports several communication protocols, including I2C, SPI, USART, CAN, and USB, facilitating easy integration with other systems and peripherals.

Energy Efficiency

STMicroelectronics has engineered the STM32F303ZDT6 with energy efficiency in mind. It incorporates features such as a flexible power supply, low-power modes, and an efficient clock system, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications.

Development Support

Developers can take advantage of the extensive support provided for the STM32F303ZDT6. STMicroelectronics offers a comprehensive set of tools for development, including software libraries, development boards, and a supportive community. The STM32Cube ecosystem, with its HAL and LL APIs, simplifies firmware development, allowing for faster time-to-market.

Applications

The STM32F303ZDT6 is suitable for a broad range of applications, such as industrial control systems, motor drives, power management systems, medical devices, and IoT devices that require robust control capabilities combined with efficient communication.

Overall, the STM32F303ZDT6 provides a flexible and powerful solution for complex embedded systems, blending performance, connectivity, and efficiency in a compact LQFP144 package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8595 $55.7190
5+ $22.8591 $114.2955
7+ $22.1447 $155.0129
10+ $21.4304 $214.3040
13+ $20.7160 $269.3080
17+ $18.5730 $315.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,345 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess