EN
  • EN
  • DE

STM32F405ZGT6

Part No STM32F405ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 031312-STM32F405ZGT6
Family Name STM32F405ZG
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F405ZGT6 CAD Model

Description

STM32F405ZGT6 Microcontroller

The STM32F405ZGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer an ideal blend of real-time capabilities, digital signal processing, and low-power, low-voltage operation. This device belongs to the advanced STM32F4 series, which is based on the ARM Cortex-M4 processor with a floating-point unit (FPU). It is particularly suitable for applications which require complex and intensive computational operations, such as industrial controls, medical equipment, and advanced consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at frequencies of up to 168 MHz.
  • Memory: 1 MB of flash memory and 192+4 KB of SRAM ensure ample space for complex applications.
  • High-Performance Digital Signal Processing (DSP): Single-cycle DSP instructions and a floating-point unit enhance the processing of numerical algorithms.
  • I/O Ports: A wide range of I/O ports, including USART, SPI, I2C, CAN, and USB OTG.
  • ADCs and DACs: Multiple 12-bit ADCs and DACs provide accurate analog signal management.
  • Timers: Advanced-control, general-purpose, and basic timers for precise event timing and waveform generation.
  • Power Efficiency: Features like dynamic voltage scaling and an ST's ART Accelerator™ ensure power-efficient operation.
  • Security: A set of security features including a true random number generator and cryptographic acceleration.

Applications:

The STM32F405ZGT6 is versatile and can be used across a wide range of applications. Its computational power and rich set of peripherals make it ideal for:

  • Advanced motor control systems
  • Medical devices and diagnostic equipment
  • High-end audio systems
  • Complex navigation systems
  • Industrial automation and process control
  • Internet of Things (IoT) devices

With its advanced architecture and comprehensive development ecosystem, the STM32F405ZGT6 provides a scalable, cost-effective, and power-efficient solution for demanding embedded applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8871 $59.3226
13+ $8.1125 $105.4625
20+ $7.8590 $157.1800
27+ $7.6055 $205.3485
35+ $7.3519 $257.3165
46+ $6.5914 $303.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,474 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess