EN
  • EN
  • DE

STM32F407IEH7

Part No STM32F407IEH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32F407
Other Names 497-16760
Standard Package 1,008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262830-STM32F407IEH7
Ultra Librarian 3D Model Ultra Librarian STM32F407IEH7 CAD Model

Description

STM32F407IEH7 Microcontroller

The STM32F407IEH7 is a high-performance microcontroller from STMicroelectronics, designed for demanding applications that require a balance between processing power, low power consumption, and advanced peripherals. This microcontroller is part of the STM32F4 series, which is based on the ARM Cortex-M4 processor with a floating-point unit (FPU).

Key Features

  • Core: ARM Cortex-M4 with FPU, running at frequencies up to 168 MHz.
  • Memory: Comes with 512 KB of flash memory and 192+4 KB of SRAM, sufficient for complex applications.
  • Communication Peripherals: Includes a range of communication interfaces such as 3 x I2C, 4 x USART, 6 x SPI, 2 x CAN, and 1 x SAI (Serial Audio Interface).
  • USB Connectivity: Features USB OTG Full Speed and High Speed with an on-chip PHY, making it ideal for applications requiring USB connectivity.
  • Digital & Analog I/Os: Provides an extensive set of I/Os and peripherals, including 17 timers, 3 x 12-bit ADCs, 2 x 12-bit DACs, and up to 140 GPIO pins.
  • Advanced Control: Supports advanced motor control peripherals, making it suitable for industrial applications.
  • Debugging Features: Offers integrated debugging and programming capabilities via SWD (Serial Wire Debug).
  • Power Efficiency: Equipped with a range of power-saving modes, including Sleep, Stop, and Standby, to ensure low power consumption.
  • Package: Available in a UFBGA176 package, which is compact and suitable for space-constrained applications.

Applications

The STM32F407IEH7 is designed for a wide variety of applications, including but not limited to:

  • Industrial automation and control
  • Medical equipment
  • Home automation systems
  • Audio applications
  • Automotive applications

With its robust architecture, rich set of peripherals, and high processing capability, the STM32F407IEH7 is an excellent choice for designers looking to develop high-performance embedded systems with stringent power and space requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess