EN
  • EN
  • DE

STM32F410C8U6

Part No STM32F410C8U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Part Number Series STM32F410
Manufacturer Pack Quantity 1,560
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806598-STM32F410C8U6
Ultra Librarian 3D Model Ultra Librarian STM32F410C8U6 CAD Model

Description

STM32F410C8U6 Microcontroller - STMicroelectronics

The STM32F410C8U6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F4 series, renowned for its state-of-the-art ARM Cortex-M4 core. This microcontroller is designed to offer the perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications, from simple embedded systems to complex industrial controllers.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at frequencies up to 100 MHz.
  • Memory: 64 KB of Flash memory and 16 KB of SRAM, providing ample space for application code and data.
  • High Integration: Includes a range of peripherals such as USART, I2C, SPI, and advanced timers, along with a 12-bit ADC and a DAC channel.
  • Power Efficiency: Features multiple power modes, including a low-power run mode, to ensure optimal power consumption for battery-powered or energy-sensitive applications.
  • Packages: Available in a 48-pin UFQFPN package, offering a compact footprint for space-constrained applications.

Advanced Connectivity

The STM32F410C8U6 supports advanced communication protocols, enabling seamless integration with a variety of external devices. Its flexible serial peripherals can be used for robust wired communication, while the microcontroller's I/O pins support various digital and analog interfaces.

Development and Ecosystem

STMicroelectronics provides comprehensive development support for the STM32F410C8U6 with its extensive software libraries, development kits, and the STM32Cube ecosystem. This ensures that developers can rapidly prototype and deploy their applications with a full suite of tools and resources at their disposal.

Applications

With its robust architecture and versatile feature set, the STM32F410C8U6 is well-suited for a myriad of applications, including industrial automation, consumer electronics, home automation, and IoT devices. Its efficiency and processing power enable developers to create sophisticated systems that require real-time control, sensor fusion, and connectivity.

Overall, the STM32F410C8U6 microcontroller offers a compelling combination of performance, power efficiency, and integration, making it a top choice for designers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1991 $51.1856
39+ $2.6249 $102.3711
59+ $2.5429 $150.0311
82+ $2.4608 $201.7856
106+ $2.3788 $252.1528
141+ $2.1327 $300.7107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess