EN
  • EN
  • DE

STM32F411CEY6TR

Part No STM32F411CEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-WLCSP
Win Source Part Number 212315-STM32F411CEY6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F411CEY6TR CAD Model

Description

    

The STM32F411CEY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics that is part of the STM32F4 series, renowned for its advanced digital features and superior processing power. This MCU is based on the ARM Cortex-M4 processor with FPU and DSP instructions, delivering the efficiency needed for complex and demanding applications.

    

Key Features

  
        
  • Core: ARM Cortex-M4 with hardware floating-point unit (FPU) and DSP instructions.
  •     
  • Maximum Frequency: Operates at up to 100 MHz, providing high computational performance.
  •     
  • Flash Memory: 512 KB of on-chip flash memory, enabling robust program storage.
  •     
  • RAM: 128 KB of SRAM to ensure smooth operation and data processing.
  •     
  • Package: Ultra-compact 49-ball WLCSP (Wafer Level Chip Scale Package).
  •   
  

Advanced Connectivity

  

The STM32F411CEY6TR offers a variety of connectivity options to suit a wide range of applications:

  
        
  • Multiple communication interfaces including I2C, SPI, and USART.
  •     
  • USB 2.0 Full Speed device/host/OTG controller with on-chip PHY.
  •   
  

Power Efficiency

  

Designed with power efficiency in mind, the MCU features multiple power modes, including a low-power run mode, sleep mode, and standby mode with flexible wake-up sources to minimize energy consumption in all states of operation.

  

Integrated Analog Features

  

Complementing its digital capabilities, the STM32F411CEY6TR also includes a range of analog components:

  
        
  • 12-bit ADCs with up to 16 channels, providing precise analog signal acquisition.
  •     
  • DAC channels for analog waveform generation.
  •   
  

Development and Debugging

  

For development and debugging purposes, the MCU supports serial wire debug (SWD) and JTAG interfaces. It also integrates a range of embedded software tools and libraries provided by STMicroelectronics, making the development process more accessible and reducing time to market.

  

Applications

  

The versatile feature set of the STM32F411CEY6TR makes it ideal for a wide array of applications, including industrial control systems, consumer electronics, medical devices, and Internet of Things (IoT) implementations.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6336 $50.9696
27+ $3.8020 $102.6540
41+ $3.6832 $151.0112
57+ $3.5643 $203.1651
73+ $3.4455 $251.5215
98+ $3.0891 $302.7318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,369 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess