EN
  • EN
  • DE

STM32F412VGT6

Part No STM32F412VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 81
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 540
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851747-STM32F412VGT6
Ultra Librarian 3D Model Ultra Librarian STM32F412VGT6 CAD Model

Description

STM32F412VGT6 Microcontroller by STMicroelectronics

The STM32F412VGT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is a part of their extensive STM32 family that is renowned for its robust design, versatility, and efficiency. This powerful MCU is designed to cater to a wide range of applications, from industrial controls to consumer electronics, offering a perfect blend of performance, power efficiency, and advanced features.

At the heart of the STM32F412VGT6 lies a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), which operates at frequencies of up to 100 MHz. The core's architecture is optimized for high-speed embedded applications and is capable of achieving 1.25 DMIPS/MHz (Dhrystone MIPS) when running at maximum frequency. This makes it an excellent choice for computationally intensive applications that require floating-point calculations and fast processing times.

The MCU comes with a generous 1 MB of flash memory and 256 KB of SRAM, providing ample space for complex applications and data storage. Additionally, it supports a range of enhanced I/Os and peripherals, including up to 17 timers, three ADCs, two DACs, a low-power RTC, twelve communication interfaces, and an LCD parallel interface. This comprehensive set of peripherals allows designers to integrate a variety of functionalities and interfaces with minimal external components, simplifying design and reducing costs.

One of the significant advantages of the STM32F412VGT6 is its power efficiency. It features multiple power-saving modes, including a low-power run mode and a standby mode with ultra-low power consumption, which are crucial for battery-operated devices. The MCU also integrates ST's ART Accelerator™, which allows zero-wait-state execution from Flash memory, further enhancing its performance.

The device is housed in a LQFP100 package, which provides a balanced compromise between board space and ease of handling in manufacturing. The STM32F412VGT6 is also supported by ST's comprehensive development ecosystem, which includes software tools, firmware libraries, and hardware development kits to accelerate the design process and bring products to market faster.

In conclusion, the STM32F412VGT6 from STMicroelectronics is a versatile and powerful microcontroller that offers a high level of integration, performance, and energy efficiency, making it an ideal choice for a wide range of embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess