EN
  • EN
  • DE

STM32F413VGT3TR

Part No STM32F413VGT3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F413
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1343607-STM32F413VGT3TR
Ultra Librarian 3D Model Ultra Librarian STM32F413VGT3TR CAD Model

Description

STM32F413VGT3TR Microcontroller by STMicroelectronics

The STM32F413VGT3TR is a high-performance microcontroller from the advanced STM32F4 series, crafted by the renowned semiconductor manufacturer STMicroelectronics. This microcontroller is designed to offer the perfect blend of power, efficiency, and versatility, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and IoT applications.

At the heart of the STM32F413VGT3TR lies a robust ARM® Cortex®-M4 core with a floating-point unit (FPU), running at a frequency of up to 100 MHz. This core provides the computational horsepower necessary to handle complex algorithms and real-time processing tasks with ease. The microcontroller is equipped with a rich set of peripherals and features that enable developers to implement sophisticated functionalities in their designs.

Key features of the STM32F413VGT3TR include:

  • Memory: The device comes with a generous 1.5 MB of on-chip flash memory and 320 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: It supports a range of communication interfaces such as I2C, SPI, USART, and USB OTG, providing flexible options for connecting with other devices and peripherals.
  • ADCs and DACs: The inclusion of multiple 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) allows for precise analog signal processing and conversion.
  • Timers: Advanced control timers, a real-time clock, and multiple general-purpose timers are available for accurate timing and control operations.
  • Security: Security features like a hardware random number generator and CRC calculation unit ensure data integrity and security for sensitive applications.
  • Power Efficiency: The microcontroller is designed for low-power operation, with multiple power-saving modes to reduce energy consumption in idle or low-activity states.

The STM32F413VGT3TR is also characterized by its LQFP100 package, which assures a compact footprint while still offering enough pins for comprehensive I/O capabilities. Moreover, the device is part of STMicroelectronics' 10-year longevity commitment program, ensuring long-term availability and support, which is crucial for industrial and professional projects.

With its powerful features and reliability, the STM32F413VGT3TR microcontroller is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1955 $52.1955
3+ $42.8271 $128.4813
4+ $41.4888 $165.9552
5+ $40.1504 $200.7520
7+ $38.8121 $271.6847
9+ $34.7970 $313.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess