EN
  • EN
  • DE

VSC7431YIH

Part No VSC7431YIH
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series E-StaX-III-28
Package Tray
Product Status Obsolete
Function Ethernet Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 672-BBGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 902989-VSC7431YIH
Ultra Librarian 3D Model Ultra Librarian VSC7431YIH CAD Model

Description

Microchip Technology's VSC7431YIH Product Overview

The VSC7431YIH is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive portfolio of networking and communication components designed to cater to the demanding requirements of modern data communication systems.

Key Features

  • High-Performance Networking: The VSC7431YIH is designed to deliver robust networking capabilities, making it suitable for a wide range of applications that require reliable data transfer and management.
  • Energy Efficiency: With an emphasis on low-power operation, this product is engineered to provide energy-efficient performance, thus contributing to reduced operational costs and a smaller environmental footprint.
  • Compact Design: This device comes in a compact package, allowing for easy integration into space-constrained applications without compromising on functionality or performance.
  • Advanced Security: Security is a paramount concern in today's networked world, and the VSC7431YIH incorporates advanced security features to protect data and ensure the integrity of communication.

Applications

The versatility of the VSC7431YIH makes it an ideal choice for a variety of applications, including:

  • Enterprise networking equipment
  • Industrial automation systems
  • Smart grid infrastructure
  • Carrier Ethernet services
  • Data center networking

Technical Specifications

The VSC7431YIH boasts a robust set of technical specifications that enable it to meet the needs of demanding networking environments:

  • Integrated advanced Layer 2+ managed switch functionality
  • Support for multiple high-speed interfaces
  • Quality of Service (QoS) features for traffic prioritization
  • Comprehensive management capabilities including SNMP, RMON, and Web-based interfaces

As a product from Microchip Technology, the VSC7431YIH is backed by the company's commitment to quality and customer support. Whether for enterprise, industrial, or carrier applications, this device stands as a testament to Microchip's dedication to providing solutions that push the boundaries of networking technology.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess