EN
  • EN
  • DE

STM32F417VGT6TR

Part No STM32F417VGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Base Product Number STM32F417
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-19010-1,497-19010-2,STM32F417VGT6TR-ND,497-19010-6
Standard Package 1,000
Win Source Part Number 1322615-STM32F417VGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F417VGT6TR CAD Model

Description

STM32F417VGT6TR Microcontroller by STMicroelectronics

The STM32F417VGT6TR is a high-performance microcontroller that forms part of STMicroelectronics' STM32F4 series, which are based on the ARM Cortex-M4 processor. This advanced microcontroller is designed to deliver a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Featuring a 32-bit RISC core operating at a frequency of up to 168 MHz, the STM32F417VGT6TR is equipped with a Floating Point Unit (FPU) that enhances the processing of floating-point arithmetic, crucial for applications involving complex mathematical computations. The microcontroller also incorporates ST's advanced ART Accelerator™, which allows zero-wait state execution from Flash memory, and a multi-layer bus matrix, increasing the MCU's performance.

The device comes with a substantial memory capacity, offering 1 MB of Flash memory and 192+4 KB of SRAM, which is ample space for storing code and data. Additionally, it provides a range of enhanced I/Os and peripherals, such as a USB OTG HS/FS, Ethernet, CAN, camera interface, and an external memory interface, which facilitate the development of sophisticated and connected devices.

The STM32F417VGT6TR also supports various power-saving modes, including a real-time clock and a set of backup registers that remain powered in standby mode, ensuring efficient power management for battery-operated or energy-conscious applications. Furthermore, it has a comprehensive set of system functions, including a true random number generator and CRC calculation unit, which contribute to the overall robustness and security of the system.

For developers, ST provides an extensive ecosystem that includes development tools, software libraries, and support, simplifying the process of creating advanced applications with the STM32F417VGT6TR. The microcontroller is also available in a 100-pin LQFP package, ensuring compatibility with a variety of PCB designs and easy integration into existing projects.

With its high performance, rich set of peripherals, and advanced power management, the STM32F417VGT6TR from STMicroelectronics is a versatile and reliable choice for designers looking to push the boundaries of what's possible with a microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5281 $51.0562
5+ $20.9461 $104.7305
8+ $20.2916 $162.3328
11+ $19.6370 $216.0070
14+ $18.9824 $265.7536
18+ $17.0187 $306.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,577 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess