EN
  • EN
  • DE

STM32F427ZIT6

Part No STM32F427ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 2MB Flash 2.5V/3.3V 144-Pin LQFP Tray / IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Family Part Number STM32F427
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 708477-STM32F427ZIT6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Motor Drive & Control, Medical, Industrial, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Audio, Safety
Family Name STM32F427ZI
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F427ZIT6 CAD Model

Description

STM32F427ZIT6 Microcontroller - STMicroelectronics

The STM32F427ZIT6 is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F4 series renowned for its advanced ARM Cortex-M4 core. This powerful MCU is designed to cater to a wide range of applications, from industrial control systems to sophisticated medical devices, owing to its impressive mix of performance, power efficiency, and rich set of integrated features.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at frequencies up to 180 MHz. The core also includes an adaptive real-time memory accelerator (ART Accelerator™) which allows zero-wait state execution from Flash memory, and a memory protection unit (MPU) enhancing application security.
  • Memory: 2MB of flash memory and 256KB of SRAM provide ample space for complex applications. An additional 4KB of backup SRAM allows data to be preserved in standby mode.
  • Digital and Analog I/O: This MCU offers a rich set of I/Os and peripherals, including up to 17 timers, 3 SPIs, 3 I2Cs, 6 USARTs, 2 CANs, SAI (Serial Audio Interface), SDIO, and advanced connectivity options such as USB OTG full-speed/high-speed and Ethernet.
  • Power Efficiency: Multiple power modes and an embedded voltage regulator optimize power consumption in run and standby modes, making it an ideal choice for battery-powered applications.
  • Graphics Support: The STM32F427ZIT6 includes a Chrom-ART Accelerator™ for enhanced graphics capabilities, along with an LCD-TFT controller, supporting the creation of complex user interfaces.
  • Security: The device features a true random number generator (TRNG) and hardware cryptography support for AES 128/192/256, HASH (MD5, SHA-1), and HMAC, ensuring secure data communication and storage.
  • Development Ecosystem: Compatible with a wide range of development tools, including the STM32Cube platform and various IDEs, which provide comprehensive software HAL libraries and software examples to accelerate development.

The STM32F427ZIT6 microcontroller is a testament to STMicroelectronics' commitment to providing advanced solutions that empower developers to create innovative and efficient products. Whether you're designing a complex flight control system or a handheld medical device, this MCU offers the performance, features, and reliability required to meet the challenges of modern embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4293 $61.7172
8+ $12.6600 $101.2800
13+ $12.2643 $159.4359
17+ $11.8687 $201.7679
22+ $11.4731 $252.4082
30+ $10.2862 $308.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess