EN
  • EN
  • DE
  • IT

STM32F439ZIY6

Part No STM32F439ZIY6
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU F439 Arm Cortex-M4 2MB WLCSP-143
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462329-STM32F439ZIY6
Manufacturer STMicroelectronics
Ultra Librarian 3D Model Ultra Librarian STM32F439ZIY6 CAD Model

Description

The STM32F439ZIY6 microcontroller unit (MCU) by STMicroelectronics is part of the STM32F4 series, which is renowned for its high performance and the integration of advanced processing capabilities. This particular model features an ARM Cortex-M4 core, providing the computational power required for demanding applications, including real-time operations, complex algorithms, and high-speed processing tasks. The STM32F439ZIY6 stands out due to its large memory capacity, offering 2MB of flash memory, and its compact WLCSP-143 package, making it suitable for space-constrained environments. This MCU is designed for a broad range of industrial and commercial applications, from automation and control systems to advanced communication devices and consumer electronics. It supports a wide temperature range and includes a multitude of peripherals and I/O options, offering engineers the flexibility to design sophisticated and powerful systems. With its high processing capability, memory size, and integration features, the STM32F439ZIY6 MCU is a top choice for developers looking to push the limits of what's possible with modern microcontroller technology.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
ABLIC U.S.A. Inc.
EEPROM
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Intel
Mobile QM380 Chipset
Need more? Email Us
Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1969 $61.1814
14+ $8.3666 $117.1324
21+ $8.1052 $170.2092
29+ $7.8438 $227.4702
37+ $7.5823 $280.5451
50+ $6.7980 $339.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess