EN
  • EN
  • DE

STM32F446ZCH6

Part No STM32F446ZCH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144BGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Base Product Number STM32F446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-19011-6-ND,497-19011-2INACTIVE,497-19011-6INACTIVE,497-19011-1,497-19011-1-ND,497-19011,STM32F446ZCH6-ND,497-19011-2,497-19011-2-ND,497-19011-6
Standard Package 416
Win Source Part Number 1117145-STM32F446ZCH6
Ultra Librarian 3D Model Ultra Librarian STM32F446ZCH6 CAD Model

Description

STM32F446ZCH6 Microcontroller by STMicroelectronics

The STM32F446ZCH6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between performance, power efficiency, and integration. This microcontroller is part of the STM32F4 series, which is renowned for its advanced architecture, peripherals, and system integration. The STM32F446ZCH6 is tailored for a wide range of applications, including industrial control, medical equipment, consumer electronics, and Internet of Things (IoT) devices.

Core and Performance

At the heart of the STM32F446ZCH6 is an ARM Cortex-M4 core with a Floating Point Unit (FPU), which operates at frequencies up to 180 MHz. The core also supports DSP instructions, which provide an excellent foundation for complex algorithm implementations that are common in audio and signal processing applications. The high clock speed combined with the efficient core architecture allows this microcontroller to deliver 225 DMIPS/608 CoreMark performance.

Memory and Storage

The device comes with a rich set of memory resources, including 512 KB of Flash memory and 128 KB of SRAM. These resources are essential for storing complex application code and for efficient runtime data management. Additionally, the microcontroller supports external memory interfaces for expanded storage options.

Connectivity and I/O

The STM32F446ZCH6 offers a comprehensive set of communication interfaces, such as USB OTG, CAN, SPI, I2C, USART, and SAI audio interfaces. These interfaces allow for easy integration with a variety of peripherals and other digital systems. The microcontroller also features up to 17 timers, including general-purpose, advanced-control, and basic timers, which are crucial for precise control tasks.

Advanced Features

One of the standout features of the STM32F446ZCH6 is its advanced analog capabilities, which include three 12-bit ADCs, two DACs, and a low-power RTC with calendar and alarm functions. For security and system integrity, the microcontroller incorporates a true random number generator (TRNG) and CRC calculation unit.

Development and Ecosystem

STMicroelectronics supports the STM32F446ZCH6 with a comprehensive development ecosystem, including software libraries, development boards, and the STM32Cube platform. The ecosystem simplifies the development process, enabling designers to bring their products to market faster.

Overall, the STM32F446ZCH6 is a versatile and powerful microcontroller that is well-suited for a wide range of applications where performance, efficiency, and integration are key considerations.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8449 $51.3796
10+ $10.5394 $105.3940
15+ $10.2101 $153.1515
21+ $9.8807 $207.4947
27+ $9.5514 $257.8878
36+ $8.5633 $308.2788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,488 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess