EN
  • EN
  • DE

STM32F446ZEJ6TR

Part No STM32F446ZEJ6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32F446
Other Names STM32F446ZEJ6TR,497-19360-6,497-19360-1,497-19360-2
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262904-STM32F446ZEJ6TR
Ultra Librarian 3D Model Ultra Librarian STM32F446ZEJ6TR CAD Model

Description

STM32F446ZEJ6TR - High-Performance ARM Cortex-M4 Microcontroller

The STM32F446ZEJ6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, based on the high-performance ARM Cortex-M4 32-bit RISC core. This MCU is designed for industrial, consumer, and health applications where efficient data processing and real-time operations are crucial. Operating at a frequency of up to 180 MHz, the Cortex-M4 core features a Floating Point Unit (FPU) which supports all ARM single-precision data-processing instructions and data types.

The STM32F446ZEJ6TR comes with 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex applications and software stacks. It also boasts an extensive range of enhanced I/Os and peripherals that can be interfaced with external devices through four I2C interfaces, four USARTs, three SPIs, two CAN buses, and one SAI (Serial Audio Interface). Additionally, it offers full-speed USB 2.0 On-The-Go capabilities.

This MCU's connectivity is further enhanced with an Ethernet MAC, camera interface, SDIO interface, and a flexible memory control (FMC) interface which allows the MCU to interface with external memory devices. Its advanced 16-bit and 32-bit timers, alongside the Advanced-Control timer, are designed for complex tasks such as motor control.

The STM32F446ZEJ6TR ensures reliability and performance with its 12-bit ADCs, 2 DAC channels, and integrated temperature sensor which enable precision analog sensing and control. The MCU's power efficiency is optimized through its ART Accelerator™, which allows zero-wait execution from Flash memory, and a dynamic voltage scaling option to balance power consumption with processing demand.

Packaged in a 144-pin LQFP, the STM32F446ZEJ6TR is part of the STM32F4 series, renowned for its high performance, real-time capabilities, digital signal processing, and low-power operation. With ST's comprehensive development ecosystem, developers can take advantage of a wide range of tools, software libraries, and hardware kits to expedite the design and deployment of their applications.

Whether you're developing advanced communication interfaces, audio applications, real-time motor control systems, or complex user interfaces, the STM32F446ZEJ6TR provides a versatile and powerful solution to meet your needs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6713 $52.0278
13+ $8.1119 $105.4547
20+ $7.8322 $156.6440
28+ $7.2728 $203.6384
36+ $6.9930 $251.7480
45+ $6.7133 $302.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess