EN
  • EN
  • DE

STM32F469ZGT6

Part No STM32F469ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 106
Family Name STM32F469
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851861-STM32F469ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32F469ZGT6 CAD Model

Description

The STM32F469ZGT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to advanced applications that demand a rich set of peripherals, high-speed processing, and graphics capabilities. This powerful MCU is part of the STM32F4 series, which is renowned for its ARM Cortex-M4 core with a floating-point unit (FPU), allowing for efficient computations and signal processing.

Key Features

  • Core: ARM Cortex-M4 with FPU, operating at frequencies up to 180 MHz.
  • Memory: 1 Mbyte of Flash memory and 320+4 Kbytes of RAM, ensuring ample space for complex applications.
  • Graphics Support: Chrom-ART Accelerator™ for enhanced graphics performance, along with an LCD-TFT controller, making it ideal for user interface-intensive applications.
  • Advanced Connectivity: A range of I/Os, including USB OTG, Ethernet, camera interface, and multiple audio and communication interfaces.
  • Power Efficiency: Equipped with ST's ART Accelerator™ as well as a range of power-saving modes, ensuring energy-efficient operation for battery-powered devices.

Applications

The STM32F469ZGT6 MCU is versatile and can be used across a variety of applications. Its robust feature set makes it suitable for:

  • High-resolution interface applications such as smart meters, home automation systems, and advanced HMI panels.
  • Medical devices requiring complex graphical user interfaces or real-time data processing.
  • Industrial applications such as PLCs, inverters, printers, and scanners that require high computing power and connectivity.
  • Advanced consumer electronics, including drones, gaming consoles, and GPS units.

Development Support

STMicroelectronics provides extensive development support for the STM32F469ZGT6 with a comprehensive set of software tools, libraries, and development kits. This includes the STM32Cube software ecosystem, which offers a Hardware Abstraction Layer (HAL), middleware solutions, and examples to jumpstart development. Additionally, a wide range of third-party development tools and real-time operating system (RTOS) support is available to accommodate diverse development needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0794 $58.1588
5+ $23.8600 $119.3000
7+ $23.1144 $161.8008
9+ $22.3688 $201.3192
12+ $21.6232 $259.4784
16+ $19.3863 $310.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,423 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess