EN
  • EN
  • DE

STM32F722VET6

Part No STM32F722VET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 82
Family Name STM32F722
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17185, STM32F722VET6-ND
Quantity per package 540
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851824-STM32F722VET6
Ultra Librarian 3D Model Ultra Librarian STM32F722VET6 CAD Model

Description

STM32F722VET6 Microcontroller by STMicroelectronics

The STM32F722VET6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32F7 series featuring the ARM Cortex-M7 core. This MCU is designed to deliver the maximum theoretical performance of the Cortex-M7 core, thanks to ST's ART Accelerator™ as well as an L1 cache. The STM32F722VET6 operates at a frequency of up to 216 MHz, thus providing the computational power necessary for advanced applications.

With a range of enhanced I/Os and peripherals, the STM32F722VET6 is ideal for a variety of applications, including motor drive and application control, medical equipment, industrial applications such as PLCs, inverters, circuit breakers, printers, and scanners, alarm systems, video intercom, and HVACs.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU) operating at a frequency of up to 216 MHz.
  • Memory: 512 Kbytes of Flash memory and 256 Kbytes of SRAM, providing ample space for complex applications and software.
  • Performance: ST's ART Accelerator™ for 0-wait state execution from Flash memory, frequency up to 216 MHz, MPU, 210 DMIPS/462 CoreMark.
  • Rich Connectivity: Full set of communication interfaces including up to 3 x I2C, 4 x USARTs, 4 x UARTs, 6 x SPI, 2 x SAI, 1 x SDMMC, 2 x CAN, and advanced control timers.
  • Advanced Peripherals: Multiple 16 and 32-bit timers, including a PWM timer for motor control, one 32-bit and two 16-bit timers dedicated to timers, system functions, 2 x watchdogs, SysTick timer.
  • Power Efficiency: Equipped with an analog-to-digital converter (ADC) with 16-bit resolution, and voltage range flexibility, ensuring precision and power efficiency in analog sensor applications.
  • Security & Reliability: Features include a true random number generator (TRNG), CRC calculation unit, and hardware cryptographic/hash processor.
  • Package: Comes in a 100-pin LQFP (Low-profile Quad Flat Package) which offers a balance between I/O pin count and compactness for space-constrained applications.

With its robust architecture, rich set of peripherals, and high-performance capabilities, the STM32F722VET6 MCU is a versatile choice for designers who seek a balance between performance, power efficiency, and feature integration. Its extensive range of peripherals and interfaces makes it highly suitable for a wide array of applications, enabling developers to create sophisticated and innovative systems in a cost-effective manner.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess