EN
  • EN
  • DE

STM32F723IEK6

Part No STM32F723IEK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176BGA / MCU 32-bit ARM Cortex M7 RISC 512KB Flash 3.3V 201-Pin UFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F7
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 138
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-UFBGA
Manufacturer Package 176-UFBGA (10x10)
Win Source Part Number 770966-STM32F723IEK6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F723IE
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F723IEK6 CAD Model

Description

STM32F723IEK6 Microcontroller

The STM32F723IEK6 is a high-performance ARM Cortex-M7 based microcontroller from STMicroelectronics, designed for a wide range of applications. This microcontroller is part of the STM32F7 series, which is renowned for its advanced architecture, peripherals, and power efficiency.

Core and Performance

At the heart of the STM32F723IEK6 lies a 32-bit ARM Cortex-M7 core, which operates at a frequency of up to 216 MHz. The Cortex-M7 core features a single-precision floating-point unit (FPU) which enhances the processing of floating-point arithmetic, an essential feature for applications requiring mathematical computations. The core also includes a high-performance L1-cache, boosting execution speed and system efficiency.

Memory and Storage

The STM32F723IEK6 is equipped with a generous set of memory options. It includes 512 KB of Flash memory for program storage and 256 KB of RAM for data operations. These capacities ensure ample space for complex applications and the ability to handle large data buffers.

Connectivity

Connectivity is a strong suit of the STM32F723IEK6, offering a variety of options for communication. It includes a USB OTG full-speed/high-speed interface, which can act as either host or device. Moreover, the microcontroller features three I2C interfaces, four USARTs, and four SPIs, providing extensive peripheral connectivity. Additionally, it supports Ethernet and CAN bus interfaces for industrial and automotive applications.

Advanced Peripherals

This microcontroller integrates advanced peripherals that enable a range of functionalities. It has a 12-bit analog-to-digital converter (ADC) with up to 16 channels, ensuring precise sensor signal acquisition. The device also includes a digital-to-analog converter (DAC) for analog output capabilities. For enhanced security, the STM32F723IEK6 incorporates a hardware cryptographic acceleration unit, which supports algorithms like AES and SHA-1.

Power Efficiency

The STM32F723IEK6 is designed with power efficiency in mind. It features multiple power-saving modes, including a low-power run mode and multiple standby modes with fast wake-up times. These features make the STM32F723IEK6 suitable for battery-operated devices where power consumption is critical.

Applications

With its robust feature set, the STM32F723IEK6 is ideal for applications such as industrial control systems, Internet of Things (IoT) devices, medical equipment, and complex consumer electronics. Its advanced capabilities and connectivity options make it a versatile choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0530 $66.1590
6+ $18.0948 $108.5688
9+ $17.5293 $157.7637
12+ $16.9639 $203.5668
16+ $16.3984 $262.3744
21+ $14.7020 $308.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess