EN
  • EN
  • DE

STM32F723VEY6TR

Part No STM32F723VEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100WLCSP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-WLCSP (4.2x4.7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA, WLCSP
Supplier Device Package 100-WLCSP (4.2x4.7)
Base Product Number STM32F723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 5,000
Win Source Part Number 1097107-STM32F723VEY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F723VEY6TR CAD Model

Description

The STM32F723VEY6TR is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between dynamic power consumption and processing capability. This microcontroller belongs to the STM32F7 series, which is based on the ARM Cortex-M7 processor, the most powerful Cortex-M core available. It operates at a frequency of up to 216 MHz, providing the computational power necessary for complex and demanding applications.

Key Features

  • Core: ARM Cortex-M7 CPU with FPU (Floating Point Unit), running at up to 216MHz.
  • Memory: 512KB of Flash memory and 256KB of SRAM, with the ability to expand memory using external interfaces.
  • Advanced peripherals: Includes a range of peripherals such as USB OTG, CAN, SDMMC, and a variety of serial communication interfaces (I2C, SPI, USART).
  • Graphics support: Chrom-ART Accelerator™ for enhanced graphics and a TFT LCD controller, making it ideal for user interfaces.
  • Audio capabilities: Comes with an SAI (Serial Audio Interface) for high-quality audio applications.
  • Energy efficient: Features various modes of energy-saving operation for power-critical designs.

Applications

The STM32F723VEY6TR is well-suited for a wide range of applications, including:

  • Industrial control and automation
  • Medical equipment
  • High-end consumer electronics
  • Complex IoT devices
  • Embedded systems requiring intensive processing capabilities

Package and Quality

The microcontroller comes in a 100-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O ports for most applications. The STM32F723VEY6TR is part of the STM32 family, which is renowned for its reliability and performance in various environmental conditions, making it a trusted choice for developers and engineers.

Development and Software

STMicroelectronics provides extensive support for the STM32F723VEY6TR with its comprehensive software development ecosystem, including the STM32Cube software suite and the HAL (Hardware Abstraction Layer) libraries. This ecosystem simplifies the development process, from initial prototyping to final product deployment, ensuring a faster time-to-market for products powered by this advanced microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess