EN
  • EN
  • DE

STM32F746NGH7

Part No STM32F746NGH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001132-STM32F746NGH7
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F7
Package Tray
Package / Case 216-TFBGA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Base Product Number STM32F746
Oscillator Type Internal
Number of I/O 168
Ultra Librarian 3D Model Ultra Librarian STM32F746NGH7 CAD Model

Description

STM32F746NGH7 Microcontroller

The STM32F746NGH7 is a high-performance ARM Cortex-M7 based microcontroller from STMicroelectronics. This advanced microcontroller is designed to offer the best balance between dynamic power consumption and processing performance, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M7 processor, running at frequencies of up to 216MHz, with double-precision floating-point unit (FPU) and L1-cache: 16 Kbytes of data and 16 Kbytes of instruction cache.
  • Memory: Features 1Mbyte of Flash memory and 340Kbytes of RAM, providing ample storage for complex applications and the flexibility for efficient memory management.
  • Graphics: Comes with an integrated LCD-TFT controller and Chrom-ART Accelerator™ for enhanced graphic capabilities, supporting the creation of intuitive user interfaces and vibrant displays.
  • Connectivity: Offers a rich set of peripherals for connectivity, including Ethernet, USB OTG HS/FS, up to 4 I2Cs, up to 6 SPIs, up to 4 USARTs, and up to 2 CANs.
  • Audio: Boasts advanced audio capabilities with an SAI (Serial Audio Interface) for high-quality audio connectivity, making it suitable for sound processing and audio applications.
  • Power Efficiency: Equipped with multiple power-saving modes, including Sleep, Stop, and Standby modes, ensuring efficient power management for battery-operated or energy-conscious devices.
  • Development Support: Supported by a comprehensive set of software tools, including STM32CubeMX and STM32Cube HAL, for easy configuration and initialization to accelerate development time.

Applications:

The STM32F746NGH7 microcontroller is versatile enough to be used in a diverse set of applications. Its robust architecture, coupled with powerful peripherals and power efficiency, makes it suitable for:

  • High-performance embedded systems
  • Industrial control and automation
  • Complex IoT devices
  • Medical and healthcare systems
  • Advanced audio and graphical user interfaces

With its advanced features and comprehensive ecosystem, the STM32F746NGH7 is a go-to microcontroller for developers looking to create sophisticated and reliable products in a cost-effective manner.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9000 $85.8000
3+ $35.2000 $105.6000
5+ $34.1000 $170.5000
7+ $33.0000 $231.0000
8+ $31.9000 $255.2000
11+ $28.6000 $314.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess