EN
  • EN
  • DE

STM32F746VGT7

Part No STM32F746VGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F746
Other Names 497-16797,497-STM32F746VGT7,497-16797
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262733-STM32F746VGT7
Ultra Librarian 3D Model Ultra Librarian STM32F746VGT7 CAD Model

Description

STMicroelectronics STM32F746VGT7 Microcontroller

The STM32F746VGT7 is a high-performance microcontroller from STMicroelectronics, designed to offer a perfect blend of real-time capabilities, digital signal processing, and low-power, low-voltage operation. This microcontroller is part of the STM32F7 series, which is based on the ARM Cortex-M7 processor. The STM32F746VGT7 is equipped with a range of features that make it ideal for a wide array of applications, including industrial control, motor drives, medical equipment, and consumer electronics.

At the heart of the STM32F746VGT7 is a 32-bit ARM Cortex-M7 core, which operates at speeds of up to 216 MHz. The Cortex-M7 core is known for its excellent computational performance and efficiency, which is further enhanced by STMicroelectronics' ART Accelerator™ and L1 cache. The device also boasts 1 Mbyte of Flash memory and 320 Kbytes of SRAM, providing ample storage for complex applications and algorithms.

The microcontroller features a comprehensive set of peripherals, including:

  • Three 12-bit ADCs with 24 channels and up to 7.2 MSPS in triple interleaved mode
  • Two DAC channels
  • A low-power RTC
  • Twelve general-purpose 16-bit timers plus two PWM timers for motor control
  • Two I2Ss and three SPIs
  • Four I2Cs
  • Four USARTs and four UARTs
  • USB OTG FS/HS
  • Ethernet MAC
  • Camera interface
  • SDMMC interface

Connectivity options are extensive, with support for Ethernet, USB OTG, CAN, and camera interface, making it a versatile choice for connecting with various peripherals and networks. Additionally, the STM32F746VGT7 supports advanced graphics with the Chrom-ART Accelerator™ for enhanced graphic content creation and manipulation, as well as an LCD-TFT controller, making it suitable for user interface-heavy applications.

For security, the device includes a hardware random number generator and a set of cryptographic hardware accelerators that support algorithms such as RSA, DSA, ECC, and AES, ensuring secure data communication and protection against tampering.

The STM32F746VGT7 is housed in an LQFP100 package and can operate across a wide temperature range, making it suitable for demanding environments. With its advanced architecture, rich set of peripherals, and robust design, the STM32F746VGT7 is a powerful and flexible microcontroller solution for your sophisticated design needs.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6307 $53.2614
5+ $21.8509 $109.2545
8+ $21.1680 $169.3440
10+ $20.4852 $204.8520
13+ $19.8023 $257.4299
17+ $17.7538 $301.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess