EN
  • EN
  • DE

STM32F756IGT6

Part No STM32F756IGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F7
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CAN, Ethernet, HDMI-CEC, I2C, IrDA, LIN, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 24x12b, A/D 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 758610-STM32F756IGT6
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F756IG
Introduction Date September 09, 2014
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian STM32F756IGT6 CAD Model

Description

The STM32F756IGT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their advanced STM32F7 series. This MCU is based on the ARM Cortex-M7 processor, which operates at frequencies up to 216 MHz. The STM32F756IGT6 is a perfect choice for projects that require a balance of power, efficiency, and cost, making it an ideal solution for a wide range of applications, including industrial, consumer, medical, and IoT devices.

Key Features

  • Core: ARM® Cortex®-M7 32-bit RISC core operating at up to 216 MHz frequency.
  • Flash memory: 1 Mbyte of Flash memory for code storage.
  • RAM: 320 Kbytes of RAM, which includes 64 Kbytes of Data TCM RAM for critical real-time data and 4 Kbytes of backup SRAM.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation, and LCD-TFT controller for driving external display interfaces.
  • Connectivity: A range of connectivity options including USB OTG HS/FS, Ethernet, Camera interface, SPDIF, and multiple audio and I/O interfaces.
  • Advanced peripherals: Dual-mode Quad-SPI interface, flexible memory control (FMC) interface, and a range of timers and analog peripherals like ADCs and DACs.
  • Energy efficiency: Features such as ART Accelerator, ST's Adaptive Real-Time memory accelerator, which allows zero-wait state execution from Flash memory, and various low-power modes to ensure optimal power consumption.
  • Package: LQFP176 package for easy integration into a variety of PCB designs.
  • Development support: Extensive development ecosystem with support from ST's software tools, libraries, and real-time operating system (RTOS) components.

Applications

The versatile feature set of the STM32F756IGT6 makes it suitable for a wide range of applications, including but not limited to:

  • High-performance embedded systems
  • Industrial control and automation
  • Complex IoT devices
  • Medical and healthcare systems
  • Advanced consumer electronics
  • Automotive and transportation systems
  • Energy management and smart grid infrastructure

With its advanced architecture and rich peripheral set, the STM32F756IGT6 MCU is designed to tackle complex tasks and handle multiple processes efficiently, providing developers with a flexible and powerful platform to bring their innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1510 $58.3020
5+ $23.9188 $119.5940
7+ $23.1713 $162.1991
9+ $22.4239 $201.8151
12+ $21.6764 $260.1168
16+ $19.4340 $310.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess