EN
  • EN
  • DE

STM32F767VIT6

Part No STM32F767VIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 82
Family Name STM32F767
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 540
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845773-STM32F767VIT6
Ultra Librarian 3D Model Ultra Librarian STM32F767VIT6 CAD Model

Description

The STM32F767VIT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between dynamic performance, power efficiency, and integration. This microcontroller is part of the STM32F7 series, which is based on the ARM Cortex-M7 processor with a floating-point unit (FPU), delivering a remarkable 216 MHz of CPU speed.

With its advanced architecture, the STM32F767VIT6 features a range of memory options including 2MB of Flash memory and 512KB of RAM. This ample memory capacity allows for complex application development and storage. The device also supports a dual-bank Flash memory, enabling read-while-write capability, which is beneficial for reliable firmware updates and bootloader operations.

The microcontroller comes with a comprehensive set of peripherals. It includes multiple timers, up to three I2C interfaces, six SPI/I2S interfaces, and up to four USARTs and UARTs. These interfaces provide abundant connectivity options for various applications. The STM32F767VIT6 also boasts several advanced digital and analog features, such as a digital camera interface, a true random number generator, and a CRC calculation unit.

For enhanced graphical user interfaces, the STM32F767VIT6 integrates a Chrom-ART Accelerator™ as well as an LCD-TFT controller, making it an ideal choice for industrial control, medical applications, and sophisticated IoT devices that require rich visual displays. The microcontroller also features a USB OTG full-speed/high-speed interface, Ethernet, and CAN interfaces, allowing for versatile networking capabilities.

Security and system integrity are also key aspects of the STM32F767VIT6, which includes a hardware cryptographic acceleration cell for AES 128, 192, 256, HASH (MD5, SHA-1), and HMAC, as well as a secure digital memory card interface. With these features, the microcontroller ensures secure data communication and storage, which is crucial for modern connected devices.

The STM32F767VIT6 is available in a 100-pin LQFP package, and it is fully supported by a range of development tools, including the STM32Cube software development kit and the extensive ecosystem of development boards and software libraries. This support simplifies the development process and accelerates time-to-market for innovative products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6557 $66.6228
8+ $13.6662 $109.3296
12+ $13.2391 $158.8692
16+ $12.8121 $204.9936
21+ $12.3850 $260.0850
28+ $11.1038 $310.9064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess