EN
  • EN
  • DE

STM32F777ZIT6

Part No STM32F777ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 114
Family Name STM32F777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851495-STM32F777ZIT6
Ultra Librarian 3D Model Ultra Librarian STM32F777ZIT6 CAD Model

Description

The STM32F777ZIT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32 F7 series. This advanced MCU is based on the ARM Cortex-M7 processor with double-precision floating-point unit, delivering a remarkable level of performance to embedded systems.

Key Features:

  • Core: ARM Cortex-M7 processor, running at frequencies up to 216 MHz.
  • Memory: Equipped with 2 Mbytes of Flash memory and 512+4 Kbytes of RAM.
  • Graphics: Offers a Chrom-ART Accelerator™ for enhanced graphics, as well as an LCD-TFT controller, supporting up to XGA resolution.
  • High-Speed Communication: Comes with a variety of communication interfaces including SPI, I2C, I2S, USART, UART, CAN, and USB OTG HS/FS.
  • Advanced Connectivity: Provides Ethernet and camera interfaces for complex applications.
  • Digital Signal Processing: Features DSP instructions and a Floating Point Unit for high computational performance.
  • Power Efficiency: Implements several power-saving techniques and modes for energy-sensitive applications.
  • Trusted Performance: Integrates a cryptographic hardware acceleration, a random number generator, and sector protection for Flash memory.

Applications:

The STM32F777ZIT6 is designed for a wide range of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical equipment
  • Advanced robotics
  • Consumer electronics
  • Home automation
  • Audio applications

Development Support:

To facilitate development, STMicroelectronics provides extensive support through their software development kits, real-time operating system integrations, and a rich development ecosystem including the STM32Cube software suite. This suite provides a comprehensive software HAL library, as well as various packaged software examples, to jumpstart the development process.

With its powerful features, the STM32F777ZIT6 MCU is an ideal choice for demanding applications that require high-speed operation, advanced peripherals, and versatile connectivity options.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7898 $74.3694
5+ $20.3404 $101.7020
8+ $19.7047 $157.6376
11+ $19.0691 $209.7601
14+ $18.4335 $258.0690
19+ $16.5266 $314.0054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,181 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess