EN
  • EN
  • DE

STM32F779NIH6

Part No STM32F779NIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 159
Family Name STM32F779
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851710-STM32F779NIH6
Ultra Librarian 3D Model Ultra Librarian STM32F779NIH6 CAD Model

Description

STM32F779NIH6 Microcontroller

The STM32F779NIH6 is a high-performance advanced line microcontroller from STMicroelectronics, designed to offer the best-in-class performance for demanding applications. Built on the high-efficiency ARM Cortex-M7 core, this microcontroller operates at frequencies up to 216MHz, providing the computational power necessary for complex tasks in real-time applications.

This microcontroller is part of the STM32F7 series, which is renowned for its rich set of peripherals and features that enable designers to implement a wide range of functionalities. The STM32F779NIH6 comes with an extensive set of integrated features, including a multi-layer bus matrix, DMA controllers, and dedicated audio PLLs to facilitate high-quality audio applications.

With up to 2MB of dual-bank flash memory and 512+4KB of SRAM, the STM32F779NIH6 is well-suited for applications requiring extensive code or data storage, such as user interfaces with high-quality graphics. The dual QSPI interface allows for seamless connection to external flash memory, if additional storage is needed.

This microcontroller also boasts a flexible memory controller (FMC) for static memories, including SRAM, PSRAM, NOR, and NAND memories, as well as an SDRAM interface. This flexibility ensures that designers can choose the most appropriate memory type for their specific application requirements.

Connectivity options are ample, with a variety of communication interfaces such as I2C, SPI, USART, UART, CAN, and USB OTG HS/FS. Additionally, the STM32F779NIH6 features an Ethernet MAC, camera interface, and LCD-TFT controller, making it an excellent choice for connectivity-heavy applications like industrial automation, medical equipment, and sophisticated IoT devices.

The STM32F779NIH6 also supports advanced security features, including a hardware random number generator (RNG) and cryptographic hardware acceleration for AES, HASH (MD5, SHA-1), HMAC, and TRNG, ensuring secure data transfer and storage.

In summary, the STM32F779NIH6 microcontroller from STMicroelectronics is a powerful, versatile, and secure choice for developers looking to create sophisticated and feature-rich applications. Its robust architecture, extensive memory, and wide array of peripherals make it an ideal choice for high-end embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4925 $74.9850
4+ $30.7631 $123.0524
6+ $29.8018 $178.8108
7+ $28.8404 $201.8828
9+ $27.8791 $250.9119
13+ $24.9950 $324.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess