EN
  • EN
  • DE

STM32G071CBU6

Part No STM32G071CBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 17x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32G071
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32G071CBU6-ND,497-18353-2-ND,497-18353-6-ND,497-18353-6INACTIVE,497-18353-6,497-18353,497-18353-2,497-18353-1,497-18353-1-ND,497-18353-2INACTIVE
Standard Package 1,560
Win Source Part Number 978467-STM32G071CBU6
Ultra Librarian 3D Model Ultra Librarian STM32G071CBU6 CAD Model

Description

STM32G071CBU6 Microcontroller

The STM32G071CBU6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require high performance, low-power operation, and advanced peripherals. This MCU is part of the STM32G0 series, which is renowned for its robust architecture and versatility, making it an ideal choice for both industrial and consumer applications.

At the heart of the STM32G071CBU6 is a 32-bit ARM Cortex-M0+ core, which provides efficient processing capabilities while maintaining a balance between power consumption and speed. The core operates at a frequency of up to 64 MHz, offering the computing resources necessary for complex tasks and real-time operations.

The STM32G071CBU6 comes in a 48-pin UFBGA package and is equipped with a rich set of integrated features. It boasts 128 KB of Flash memory and 36 KB of SRAM, which are essential for storing application code and data. Additionally, it includes a variety of communication interfaces such as I2C, USARTs, SPI, and USB 2.0 Full Speed, making it highly flexible for connecting with other devices and peripherals.

For developers looking to interface with a range of sensors or control external devices, the STM32G071CBU6 offers multiple 16-bit timers, a 32-bit timer, as well as a range of other timers including a SysTick timer. It also supports advanced control peripherals like a motor control timer and multiple 12-bit analog-to-digital converters (ADCs), which are crucial for applications requiring precise analog signal measurement.

Security and reliability are paramount in today's devices, and the STM32G071CBU6 addresses these concerns with features like hardware-based CRC calculation and a Random Number Generator (RNG) for cryptographic operations. Additionally, it includes a range of diagnostics and safety features such as brown-out detection and an internal temperature sensor.

With its low power consumption modes, including Sleep, Stop, and Standby, the STM32G071CBU6 is optimized for energy-sensitive applications, ensuring efficient operation even in battery-powered devices. Developers can also take advantage of STMicroelectronics' comprehensive software HAL library and various hardware development kits to accelerate the design and development process.

In summary, the STM32G071CBU6 MCU is a versatile and powerful component that blends performance, connectivity, and efficiency, making it an excellent choice for a myriad of modern applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7151 $51.4530
75+ $1.4073 $105.5475
115+ $1.3633 $156.7795
155+ $1.3194 $204.5070
200+ $1.2754 $255.0800
265+ $1.1434 $303.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess