EN
  • EN
  • DE

STM32H745XGH6

Part No STM32H745XGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH TFBGA / ARM® Cortex®-M4/M7 series Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 265-TFBGA
Supplier Device Package 240+25-TFBGA (14x14)
Base Product Number STM32
Standard Package 714
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262575-STM32H745XGH6
Ultra Librarian 3D Model Ultra Librarian STM32H745XGH6 CAD Model

Description

STM32H745XGH6 Microcontroller

The STM32H745XGH6 is a state-of-the-art dual-core microcontroller from STMicroelectronics, designed to deliver high computational power and a rich set of peripherals to meet the demanding requirements of advanced embedded applications. This microcontroller is part of the STM32H7 series, which is renowned for its high performance and efficiency.

Key Features:

  • Dual-Core Architecture: At the heart of the STM32H745XGH6 is a dual-core architecture featuring an ARM® Cortex®-M7 core running up to 480 MHz and a Cortex®-M4 core running up to 240 MHz. This combination allows for efficient task separation and real-time operation, making it ideal for complex applications that require multitasking.
  • Advanced Memory: The device comes equipped with 1Mbyte of Flash memory and 564 Kbytes of RAM, providing ample storage for code and data. The memory architecture is designed for high-speed operation, ensuring smooth performance even under heavy processing loads.
  • Rich Connectivity: To cater to various communication needs, the STM32H745XGH6 includes a comprehensive set of peripherals, including multiple UARTs, SPI, I2C interfaces, USB OTG, Ethernet, and CAN interfaces. This connectivity allows for easy integration into different systems and supports a wide range of communication protocols.
  • Graphics Support: For applications with a graphical user interface, the STM32H745XGH6 offers an LCD-TFT controller, which enables the creation of smooth and dynamic user interfaces.
  • Advanced Security: Security features such as hardware-based AES encryption and a random number generator ensure that data remains secure, making this microcontroller suitable for applications where data integrity and confidentiality are critical.
  • Power Efficiency: Designed with power efficiency in mind, the STM32H745XGH6 includes features such as flexible power modes and an adaptive real-time ART Accelerator™, which helps to reduce the power consumption while maintaining high performance.

Applications:

The STM32H745XGH6 is versatile and can be used in a wide range of applications, including industrial control systems, IoT devices, automotive electronics, medical equipment, and complex embedded systems that require rich graphics, high-speed processing, and secure data handling.

With its robust design and extensive feature set, the STM32H745XGH6 from STMicroelectronics is an excellent choice for developers looking to push the boundaries of what's possible with modern microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4410 $82.8820
3+ $34.0028 $102.0084
5+ $32.9403 $164.7015
7+ $31.8777 $223.1439
9+ $30.8151 $277.3359
11+ $27.6273 $303.9003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,428 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess