The STM32H747BIT6 is a state-of-the-art microcontroller from STMicroelectronics, designed to deliver high performance and versatility for a wide range of applications. This dual-core microcontroller integrates both an ARM Cortex-M7 and a Cortex-M4, operating at speeds up to 480 MHz and 240 MHz respectively, providing ample processing power for complex and demanding tasks.
Key Features:
- Dual-core architecture: ARM Cortex-M7 and Cortex-M4 cores for balanced performance and power efficiency.
- Advanced connectivity: Includes a variety of communication interfaces such as USB OTG, Ethernet, CAN, and multiple SPI/I2C/UART ports.
- Rich graphics support: Comes with an LCD-TFT controller and supports Chrom-ART Accelerator™ for enhanced graphic capabilities.
- Generous memory: Features 2 Mbytes of Flash memory and 1 Mbyte of RAM, facilitating complex application deployment.
- Robust security: Equipped with hardware cryptographic acceleration and a secure boot process for enhanced protection.
Applications:
The STM32H747BIT6 microcontroller is suitable for a broad range of applications, including but not limited to:
- Industrial control systems
- Home automation
- Advanced motor control
- Medical and handheld equipment
- Audio and smart sensor applications
- Aerospace and defense systems
Development Ecosystem:
STMicroelectronics provides a comprehensive development ecosystem for the STM32H747BIT6, including software tools, real-time operating systems, and a strong community support network. Developers can take advantage of the STM32Cube software suite which offers a HAL library, middleware components, and examples to accelerate the development process.
With its robust feature set, the STM32H747BIT6 microcontroller is an ideal choice for engineers and designers looking to push the boundaries of innovation and performance in their embedded systems.