EN
  • EN
  • DE

STM32H747XGH6

Part No STM32H747XGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203238-STM32H747XGH6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4/M7
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian STM32H747XGH6 CAD Model

Description

STM32H747XGH6 Microcontroller

The STM32H747XGH6 is a state-of-the-art microcontroller product from STMicroelectronics, designed to deliver a perfect balance between performance, power efficiency, and integration. This dual-core microcontroller is part of the STM32H7 series, which is renowned for its high-performance capabilities and is ideal for a wide range of applications, from industrial to consumer markets.

Key Features

  • Dual-Core Architecture: It features an ARM Cortex-M7 core running up to 480 MHz and a Cortex-M4 core running up to 240 MHz. This dual-core architecture enables the device to handle complex tasks more efficiently by dividing the workload between the two cores.
  • Advanced Memory System: The STM32H747XGH6 comes with 1MB of RAM and 2MB of flash memory, providing ample space for code and data storage. Additionally, it supports a range of external memories for scalable storage solutions.
  • Rich Connectivity: It offers a wide range of communication interfaces, including Ethernet, USB OTG, CAN, UART, SPI, I2C, and more, facilitating easy integration into various systems and ensuring versatile connectivity options.
  • Enhanced Graphics Support: With its Chrom-ART Accelerator™, LCD-TFT controller, and MIPI-DSI host, the microcontroller is well-suited for applications requiring rich graphics and display capabilities.
  • Robust Security Features: The device includes hardware-based security features such as a cryptographic acceleration cell, a random number generator, and a secure boot and secure firmware update to protect against unauthorized access and software piracy.
  • Energy Efficiency: STM32H747XGH6 is designed with energy efficiency in mind, featuring multiple power-saving modes to reduce power consumption during idle or low-activity periods.

Applications

The STM32H747XGH6 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Home automation and smart home devices
  • Audio and video streaming devices
  • Medical and healthcare equipment
  • High-performance embedded systems

In summary, the STM32H747XGH6 microcontroller from STMicroelectronics is an excellent choice for designers looking for a powerful, secure, and versatile microcontroller that can handle demanding applications while maintaining energy efficiency.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess