EN
  • EN
  • DE

STM32H747ZIY6TR

Part No STM32H747ZIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 156WLCSP  /  ARM® Cortex®-M4/M7 series Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 156-WLCSP (4.96x4.64)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 23x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 156-UFBGA, WLCSP
Supplier Device Package 156-WLCSP (4.96x4.64)
Base Product Number STM32
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262590-STM32H747ZIY6TR
Ultra Librarian 3D Model Ultra Librarian STM32H747ZIY6TR CAD Model

Description

STM32H747ZIY6TR - STMicroelectronics

The STM32H747ZIY6TR microcontroller from STMicroelectronics is a state-of-the-art dual-core MCU that integrates both an Arm Cortex-M7 and a Cortex-M4 core, making it a versatile and high-performance solution for a wide range of applications. This microcontroller is part of the STM32H7 series, which is renowned for its high computational power combined with real-time capabilities and energy efficiency.

Key Features:

  • Advanced Dual-Core Architecture: The Cortex-M7 core operates at up to 480 MHz and the Cortex-M4 core at up to 240 MHz. This unique combination allows for simultaneous and independent operation, providing flexibility and enabling complex task handling.
  • Generous Memory Capacity: Equipped with 2 Mbytes of Flash memory and 1 Mbyte of RAM, the STM32H747ZIY6TR offers ample storage for code and data, facilitating advanced features and complex program execution.
  • Rich Connectivity: This MCU supports a wide range of communication interfaces including Ethernet, USB OTG, CAN, UART, SPI, I2C, and more, allowing for seamless integration into various systems and peripherals.
  • Graphic Acceleration: With its Chrom-ART Accelerator™, the STM32H747ZIY6TR is capable of providing enhanced graphic performance, making it ideal for applications with graphical user interfaces.
  • Comprehensive Development Ecosystem: STMicroelectronics provides extensive support through software tools, libraries, and development kits, simplifying the development process and reducing time to market.
  • Energy Efficient: Despite its high performance, the STM32H747ZIY6TR is designed for efficiency with various power-saving modes, allowing for optimized power consumption in different operating conditions.

Applications:

The STM32H747ZIY6TR is suitable for a wide range of applications, including industrial automation, medical equipment, advanced robotics, aerospace, and defense systems. Its powerful dual-core architecture and rich set of features make it an excellent choice for demanding applications that require high-speed processing and multitasking capabilities.

Package and Quality:

Available in an LQFP144 package, the STM32H747ZIY6TR is designed for robustness and reliability, meeting the high-quality standards of STMicroelectronics. It is also available in a tape and reel format (TR suffix), which is convenient for mass production and automated assembly processes.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess