EN
  • EN
  • DE

STM32H7B0ZBT6

Part No STM32H7B0ZBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 112
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 20x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
Other Names 497-STM32H7B0ZBT6
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262553-STM32H7B0ZBT6
Ultra Librarian 3D Model Ultra Librarian STM32H7B0ZBT6 CAD Model

Description

STM32H7B0ZBT6 Microcontroller - STMicroelectronics

The STM32H7B0ZBT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance of dynamic power consumption and processing capability. This advanced microcontroller is part of the STM32H7 series, which is renowned for its high computing power and rich set of peripherals, making it an ideal choice for applications that require sophisticated real-time functionalities and a high degree of connectivity.

Key Features:

  • Core: ARM Cortex-M7 core running at up to 280 MHz, with double-precision floating-point unit (FPU) and L1-cache: 16 Kbytes of data and 16 Kbytes of instruction cache.
  • Memory: Includes 128 Kbytes of RAM and supports a range of external memories through flexible memory controller and dual quad-SPI interfaces.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation, and an LCD-TFT controller for driving up to XGA resolution displays.
  • High-Speed Communication: Equipped with multiple high-speed communication interfaces, including USB OTG, UART, SPI, CAN, and I2C.
  • Advanced Analog: Features analog peripherals, such as 16-bit ADCs, 12-bit DACs, low-power comparators, and operational amplifiers.
  • Security: Offers advanced security features with hardware cryptographic acceleration, a random number generator, and support for secure boot.
  • Power Efficiency: Designed with energy efficiency in mind, featuring multiple power-saving modes to ensure optimal consumption for a variety of applications.
  • Development Support: Supported by a comprehensive set of software development tools, including STM32Cube with HAL and LL APIs, as well as a wide range of software examples.

The STM32H7B0ZBT6 is a versatile microcontroller that is suited for a wide array of applications such as industrial control, consumer electronics, medical devices, and IoT applications. Its advanced architecture enables developers to push the boundaries of performance and create complex and demanding applications. With its integration of critical security features and a rich set of peripherals, the STM32H7B0ZBT6 provides a reliable and secure platform for the development of cutting-edge embedded systems.

Whether you are designing an advanced graphical user interface, implementing real-time processing tasks, or developing connectivity solutions, the STM32H7B0ZBT6 offers the performance, flexibility, and efficiency required to meet the needs of your next-generation applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0736 $50.7360
25+ $4.1630 $104.0750
38+ $4.0329 $153.2502
52+ $3.9028 $202.9456
67+ $3.7727 $252.7709
89+ $3.3824 $301.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess