EN
  • EN
  • DE

STM32L011F3U6TR

Part No STM32L011F3U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 7x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFQFN
Case / Package 20-UFQFPN (3x3)
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L011F3U6TR-ND, 497-18800-2, 497-18800-1, 497-18800-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898194-STM32L011F3U6TR
Ultra Librarian 3D Model Ultra Librarian STM32L011F3U6TR CAD Model

Description

STM32L011F3U6TR Microcontroller by STMicroelectronics

The STM32L011F3U6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance, low-power device is part of the STM32L0 series, which is designed to offer optimal efficiency for a variety of applications, including IoT devices, wearables, home automation, and industrial sensors.

Core Features

  • Energy Efficiency: The STM32L011F3U6TR is built around a 32-bit ARM® Cortex®-M0+ core, which is known for its exceptional balance between performance and power consumption. The MCU operates at a voltage range of 1.8V to 3.6V, ensuring minimal energy usage across different power supply conditions.
  • Memory Capacity: It comes equipped with 8KB of Flash memory and 2KB of RAM, providing ample space for application code and data storage for small to medium complexity applications.
  • Rich Connectivity: Despite its small form factor, this MCU includes a variety of peripherals such as I2C, USART, and SPI interfaces, allowing for easy integration with other components and systems.
  • Robust Design: The STM32L011F3U6TR is designed to operate in harsh environments, with a temperature range from -40°C to +85°C, making it suitable for industrial-grade applications.
  • Package: It is available in a UFQFPN20 package, which is a space-saving option that does not compromise on the number of available GPIOs and peripheral interfaces.

Development Support and Ecosystem

Developers can take advantage of the extensive STM32 ecosystem, which includes a comprehensive set of development tools, software libraries, and community support. The STM32Cube software suite, for instance, provides a Hardware Abstraction Layer (HAL) that simplifies the process of setting up peripherals and middleware, allowing for rapid development and prototyping.

Applications

With its low-power consumption and rich set of features, the STM32L011F3U6TR is ideal for battery-operated applications, energy-harvesting systems, and smart sensors. Its reliability and performance also make it a great choice for medical devices, smart meters, and a vast array of embedded systems that require efficient processing capabilities in a compact footprint.

Overall, the STM32L011F3U6TR from STMicroelectronics represents a perfect blend of performance, power efficiency, and design flexibility, making it a top choice for engineers and designers looking to create innovative and sustainable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6448 $57.5680
75+ $1.3496 $101.2200
115+ $1.3074 $150.3510
160+ $1.2653 $202.4480
205+ $1.2231 $250.7355
275+ $1.0966 $301.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,702 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess