EN
  • EN
  • DE

STM32L072RZT6

Part No STM32L072RZT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Number of I/O 51
Family Name STM32L072
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17505, STM32L072RZT6-ND
Quantity per package 960
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847780-STM32L072RZT6
Ultra Librarian 3D Model Ultra Librarian STM32L072RZT6 CAD Model

Description

STM32L072RZT6 Microcontroller

The STM32L072RZT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of their ultra-low-power STM32L0 series. This device is designed to deliver exceptional performance and energy efficiency for a wide range of applications, including industrial, consumer, and Internet of Things (IoT) products.

At the heart of the STM32L072RZT6 is a 32-bit ARM Cortex-M0+ core, which provides a perfect balance between power consumption and processing capability, with a maximum CPU frequency of 32 MHz. The MCU comes equipped with 192 KB of flash memory, 20 KB of RAM, and 6 KB of EEPROM, ensuring ample space for complex applications and data storage.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple communication interfaces such as I2C, USART, SPI, and USB 2.0 Full Speed, allowing for versatile connectivity options. Additionally, it has several 16-bit timers, a real-time clock, and support for capacitive touch sensing, making it an excellent choice for user interface applications.

The STM32L072RZT6 also boasts a range of analog features, including 12-bit ADCs, 12-bit DACs, and analog comparators, which are crucial for sensor interfacing and analog signal processing. The device operates over a wide voltage range from 1.65V to 3.6V, providing flexibility in power supply design.

Energy efficiency is a key strength of the STM32L072RZT6, with several power-saving modes including Stop and Standby, which help to minimize the power consumption in idle or low-activity states. This makes the MCU an ideal choice for battery-operated devices where power availability is a concern.

The microcontroller comes in a 64-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs. The STM32L072RZT6 is supported by STMicroelectronics' comprehensive development ecosystem, including software libraries, development boards, and the STM32Cube software suite, which helps to accelerate the development process and reduce time to market.

In summary, the STM32L072RZT6 from STMicroelectronics is a powerful and versatile microcontroller that is well-suited for a variety of low-power applications that require a balance of efficiency, performance, and connectivity.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6464 $53.5248
16+ $6.2740 $100.3840
25+ $6.0779 $151.9475
35+ $5.8819 $205.8665
44+ $5.6858 $250.1752
59+ $5.0976 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess