EN
  • EN
  • DE

STM32L100C6U6A

Part No STM32L100C6U6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Number of I/O 37
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L100C6U6A-ND, 497-18950
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845320-STM32L100C6U6A
Ultra Librarian 3D Model Ultra Librarian STM32L100C6U6A CAD Model

Description

The STM32L100C6U6A is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This MCU is part of the STM32L1 series, which is designed to offer an optimal balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, particularly those that require sophisticated functions but are constrained by power resources.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 32 KB of flash memory and 10 KB of SRAM, providing ample space for complex programs and data storage.
  • Energy Efficient: Features multiple low-power modes, including sleep, stop, and standby, to ensure minimal energy consumption during idle times.
  • Analog Peripherals: Equipped with 12-bit ADCs, DACs, and ultra-fast comparators, enabling precise analog signal management.
  • Digital Peripherals: Offers a range of digital interfaces such as USART, SPI, I2C, and CAN, facilitating versatile connectivity options.
  • Timers: Includes advanced-control timers, basic timers, and a SysTick timer, which are essential for time-sensitive tasks.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces, along with a comprehensive set of debug features.
  • Package: Available in a UFQFPN28 package, which is known for its small footprint and low profile, suitable for space-constrained applications.

Applications

The STM32L100C6U6A microcontroller is versatile and can be used in a variety of applications, including but not limited to:

  • Medical devices
  • Industrial control systems
  • Power management systems
  • Sensor hubs
  • Consumer electronics

This MCU is designed to meet the demands of developers looking for a high-performance, low-power solution that does not compromise on features or functionality. With its robust design and comprehensive feature set, the STM32L100C6U6A is a reliable choice for your next project that requires a microcontroller with a strong balance between performance and power efficiency.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess