EN
  • EN
  • DE

MCF5253VM140J

Part No MCF5253VM140J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire V2 MCF5xxx Processor RISC 32bit 0.13um 140MHz 3.3V 225-Pin MAP-BGA Tray / IC MCU 32BIT ROMLESS 225MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF525x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 140MHz
Connectivity CAN, EBI/EMI, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, WDT
Program Memory Type ROMless
RAM Size 128K x 8
Supply Voltage 1.08 V ~ 1.32 V
Data Converters A/D 6x12b
Oscillator Type External
Operating Temperature Range -20°C ~ 70°C (TA)
Package 225-LFBGA
Manufacturer Package 225-MAPBGA (13x13)
Win Source Part Number 788208-MCF5253VM140J
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5253
Introduction Date December 16, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5253VM140J CAD Model

Description

The MCF5253VM140J is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of embedded control applications. This product is part of the MCF525x family of MCUs which are based on the ColdFire V2 core, renowned for its exceptional balance of cost and performance.

With a core speed of 140 MHz, the MCF5253VM140J delivers robust computational power and is well-suited for industrial control, medical devices, automotive systems, and other applications requiring a high level of integration and processing capability. It is manufactured using advanced silicon technology to ensure low power consumption and high reliability.

Key Features:

  • Core: ColdFire V2 Processor Core running at up to 140 MHz
  • Memory: Integrated memory management unit (MMU) supporting external memory expansion
  • Connectivity: Multiple communication interfaces including UART, I2C, SPI, and CAN modules for versatile connectivity options
  • Timers: Comprehensive set of timers for real-time event management
  • ADC: On-chip analog-to-digital converter (ADC) for interfacing with analog sensors and inputs
  • Security: Enhanced security features including a Cryptographic Acceleration Unit (CAU) and a Random Number Generator (RNG) for secure data processing and communication
  • Package: Available in a compact 196-pin MAPBGA package for space-constrained applications

Applications:

The versatility of the MCF5253VM140J makes it ideal for a wide range of applications. Its robust set of peripherals and high-speed processing capabilities make it a perfect choice for industrial automation systems, complex medical monitoring devices, advanced automotive control units, and any other system that requires a powerful MCU with extensive communication features.

Support and Resources:

NXP provides comprehensive support for the MCF5253VM140J, including detailed datasheets, technical documentation, application notes, and software libraries. Developers can also access a range of development tools and evaluation kits to facilitate rapid prototyping and streamline the product development process.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess