EN
  • EN
  • DE

MPC875CVR133

Part No MPC875CVR133
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 133MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor MPC8xx
Speed 133MHz
Operating Temperature Range -40°C ~ 100°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name MPC87
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927952-MPC875CVR133
Ultra Librarian 3D Model Ultra Librarian MPC875CVR133 CAD Model

Description

NXP MPC875CVR133: PowerPC Integrated Microprocessor

The NXP MPC875CVR133 is a robust integrated microprocessor that harnesses the processing capabilities of the PowerPC architecture. This versatile component is designed for embedded applications requiring high performance, low power consumption, and a wide range of integrated peripherals. It is an ideal solution for networking, automotive, industrial control, and telecommunications systems.

Key Features:

  • High-Performance Core: At the heart of the MPC875CVR133 is a PowerPC core with a 133 MHz clock speed, providing the computational power needed for complex tasks and multitasking environments.
  • Integrated Memory Controller: The processor includes a Memory Management Unit (MMU) and supports SDRAM, allowing for efficient memory usage and faster data access.
  • System Integration: This microprocessor integrates multiple communication interfaces, including Ethernet, UART, I2C, and SPI, facilitating easy connectivity and data exchange with other devices and systems.
  • Low Power Design: Designed with power-sensitive applications in mind, the MPC875CVR133 offers a low-power operation mode, making it suitable for portable and remote applications where energy efficiency is critical.

Connectivity and Expansion:

The NXP MPC875CVR133 provides a range of options for connectivity and system expansion. Its integrated Ethernet controller supports fast data transfer rates, essential for networking applications. The multiple serial interfaces enable communication with a variety of peripherals and other microprocessors, ensuring versatility in system design.

Reliability and Durability:

Manufactured by NXP, a leader in the semiconductor industry, the MPC875CVR133 is built to meet the highest standards of reliability and durability. It is designed to withstand the rigors of industrial environments, operating reliably over a wide range of temperatures and conditions.

Applications:

The MPC875CVR133's rich feature set makes it suitable for a multitude of applications, including but not limited to:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Automotive control units
  • Telecommunication infrastructure

In conclusion, the NXP MPC875CVR133 is a powerful and versatile microprocessor that offers a balance of performance, connectivity, and energy efficiency, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.8497 $239.8497
2+ $215.0376 $430.0752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess