EN
  • EN
  • DE

ATMEGA328P-MMHR

Part No ATMEGA328P-MMHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-VQFN (4x4)
Win Source Part Number 1020289-ATMEGA328P-MMHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATmega328P
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA328P-MMHR CAD Model

Description

Microchip Technology's ATMEGA328P-MMHR Microcontroller

The ATMEGA328P-MMHR is a high-performance, low-power Microchip microcontroller, which is a part of the popular AVR® ATmega series. This microcontroller is particularly renowned for its versatility and efficiency, making it an ideal choice for a wide array of applications ranging from consumer electronics to industrial automation.

The ATMEGA328P-MMHR operates at a voltage range of 1.8V to 5.5V, highlighting its suitability for battery-operated applications where power consumption is a critical concern. With a maximum operating frequency of 20MHz, this microcontroller provides a balanced performance for processing-intensive tasks. It is equipped with 32KB of in-system self-programmable flash memory, 1KB of EEPROM, and 2KB of SRAM, which are sufficient for a multitude of complex applications.

This microcontroller features an 8-bit CPU with the RISC architecture, which ensures that each instruction is executed in a single clock cycle, leading to the device's remarkable speed and performance efficiency. The ATMEGA328P-MMHR comes with a variety of peripherals including USART, SPI, and I2C serial interfaces, as well as a 10-bit analog-to-digital converter (ADC) with 6 channels, enabling the connection and management of multiple sensors and actuators.

For ease of programming and debugging, the ATMEGA328P-MMHR supports in-circuit serial programming (ISP) and JTAG interface, which allows developers to work with the device conveniently. Its robust on-chip protection features include power-on reset and programmable brown-out detection, ensuring reliable operation under varying power conditions.

The ATMEGA328P-MMHR is available in a QFN/MLF 28-pin package, offering a compact footprint for space-constrained applications. Its extended temperature range of -40°C to 85°C guarantees stable performance across diverse environments.

Whether you're designing an advanced robotic system, developing a smart wearable, or creating an energy-efficient home automation solution, the ATMEGA328P-MMHR from Microchip Technology provides the perfect blend of power, flexibility, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9968 $51.9584
31+ $3.2795 $101.6645
48+ $3.1770 $152.4960
66+ $3.0745 $202.9170
85+ $2.9720 $252.6200
113+ $2.6646 $301.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess