EN
  • EN
  • DE

STM32L152QCH6

Part No STM32L152QCH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 132BGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O 109
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 40x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262314-STM32L152QCH6
Ultra Librarian 3D Model Ultra Librarian STM32L152QCH6 CAD Model

Description

STM32L152QCH6 Ultra-low-power ARM Cortex-M3 MCU

The STM32L152QCH6 is a cutting-edge microcontroller product from STMicroelectronics, designed for energy-conscious applications without compromising performance. Built around the powerful ARM Cortex-M3 processor core, this microcontroller is part of the STM32L series, which is renowned for its ultra-low-power consumption and high flexibility.

With a maximum CPU frequency of 32 MHz, the STM32L152QCH6 provides a balanced combination of processing power and energy efficiency. It is equipped with 256 KB of Flash memory and 32 KB of RAM, making it suitable for a variety of complex applications that require a significant amount of code and data storage.

The device features an extensive range of enhanced I/Os and peripherals, including up to 51 GPIOs, multiple timers, and support for communication protocols such as I2C, SPI, and USART. The inclusion of a 12-bit analog-to-digital converter (ADC) with up to 24 channels allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.

One of the standout features of the STM32L152QCH6 is its ultra-low-power mode, which includes several power-saving options such as a low-power run mode, low-power sleep mode, and an ultra-low-power stop mode with fast wake-up times. These features make the MCU an ideal choice for battery-operated devices, portable medical equipment, and environmental sensors where power efficiency is paramount.

The microcontroller also supports an onboard LCD driver, capable of driving up to 8x40 segments, allowing for easy integration of alphanumeric or graphical displays in user interfaces. Additionally, the STM32L152QCH6 boasts robust safety features, including a hardware firewall and a memory protection unit, providing enhanced security for your applications.

Developers will appreciate the comprehensive development ecosystem that supports the STM32L152QCH6, including the STM32Cube software suite, a variety of development boards, and a rich set of software libraries and examples. This ecosystem simplifies the development process and helps accelerate time-to-market for products based on this versatile microcontroller.

In summary, the STM32L152QCH6 from STMicroelectronics is a feature-rich, ultra-low-power microcontroller that offers the perfect blend of energy efficiency, performance, and flexibility, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8473 $61.9311
16+ $7.2593 $116.1488
25+ $7.0325 $175.8125
34+ $6.8056 $231.3904
44+ $6.5788 $289.4672
59+ $5.8983 $347.9997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess