EN
  • EN
  • DE

STM32L162RDT6TR

Part No STM32L162RDT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
RAM Size 48K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32L162
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262356-STM32L162RDT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L162RDT6TR CAD Model

Description

STM32L162RDT6TR Microcontroller by STMicroelectronics

The STM32L162RDT6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics, tailored for energy-efficient applications. This product is part of the STM32L1 series, which is known for its ultra-low-power ARM Cortex-M3 32-bit RISC core, operating at a frequency of up to 32 MHz.

With its robust design, the STM32L162RDT6TR offers a balanced blend of performance, power efficiency, and feature integration, making it an ideal choice for a variety of applications such as industrial control, consumer electronics, medical devices, and energy management systems.

Key Features:

  • Core: ARM Cortex-M3 processor, providing a perfect solution for applications requiring a combination of low power consumption, high performance, and advanced features.
  • Memory: Includes 128KB of Flash memory and 16KB of RAM, ensuring ample space for complex applications and data storage.
  • Low Power Consumption: Features multiple low-power modes, including sleep, stop, and standby modes, which significantly reduce the power consumption for battery-powered applications.
  • Digital & Analog Peripherals: Equipped with a range of peripherals such as USARTs, SPIs, I2Cs, and ADCs, providing excellent connectivity and interface options.
  • Enhanced I/Os: Up to 51 GPIOs with interrupt capability, allowing for flexible hardware configurations and event handling.
  • Temperature Range: Operates over a wide temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packages: Available in an LQFP64 package, which is suitable for space-constrained applications while still offering sufficient I/Os for complex tasks.
  • Security: Features hardware-based security with a True Random Number Generator (TRNG) and a 96-bit unique ID, enhancing the security aspect of the device.

With its integrated analog features such as comparators, DAC channels, and an efficient 12-bit ADC with hardware oversampling, the STM32L162RDT6TR MCU supports precise analog measurements, which is essential for sensor interfacing and data acquisition tasks.

Moreover, the STM32L162RDT6TR supports a serial wire debug (SWD) and JTAG interfaces for development and debugging, along with an extensive set of power-saving features to ensure the longevity of battery-operated devices.

Whether you are developing low-power IoT devices, portable medical equipment, or energy-sensitive industrial applications, the STM32L162RDT6TR from STMicroelectronics offers a high-performance, secure, and power-conscious solution to meet your design requirements.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4812 $66.3684
15+ $7.7795 $116.6925
23+ $7.5364 $173.3372
32+ $7.2933 $233.3856
41+ $7.0501 $289.0541
55+ $6.3209 $347.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess