EN
  • EN
  • DE

STM32L422CBT6

Part No STM32L422CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32L422
Other Names 497-18233
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262182-STM32L422CBT6
Ultra Librarian 3D Model Ultra Librarian STM32L422CBT6 CAD Model

Description

The STM32L422CBT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This MCU is part of the STM32L4 series, which is designed to balance power consumption with processing capability, making it ideal for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions
  • Maximum Frequency: 80 MHz
  • Memory: 128 KB of Flash memory and 32 KB of SRAM
  • High-performance Analog: 12-bit ADC, DAC, Comparators, and OPAMPs
  • Rich Connectivity: I2C, SPI, USART, USB 2.0
  • Power Efficiency: Low-power modes and energy-saving features
  • Temperature Range: -40°C to 85°C operational temperature
  • Packages: Available in 48-pin LQFP package

Energy Efficiency

One of the standout features of the STM32L422CBT6 is its energy efficiency. It includes multiple power-saving modes, such as Stop, Standby, and Shutdown, which significantly reduce power consumption when the MCU is idle or running at lower frequencies. This makes it an excellent choice for battery-powered and energy-sensitive applications.

Performance and Flexibility

The ARM Cortex-M4 core provides the backbone for the STM32L422CBT6's performance, supporting a maximum frequency of 80 MHz. It includes a floating-point unit (FPU) and digital signal processing (DSP) instructions, enhancing its capabilities for complex computations and signal processing tasks. The generous Flash and SRAM memory sizes allow for robust application development without external memory components.

Connectivity and Integration

Integration is a breeze with the STM32L422CBT6, as it offers a variety of communication interfaces. It supports I2C, SPI, and USART protocols for serial communication, as well as a USB 2.0 full-speed interface for connectivity with computers and other USB devices. This MCU also features a rich set of analog components, including a 12-bit ADC, DAC, comparators, and operational amplifiers, which are crucial for sensor interfacing and analog signal processing.

Robust Design

This MCU is designed to perform reliably in challenging environments, with an operational temperature range from -40°C to 85°C. The 48-pin LQFP package ensures a compact footprint while providing enough I/O pins for complex applications.

Overall, the STM32L422CBT6 from STMicroelectronics is a versatile and efficient microcontroller that strikes an optimal balance between performance, power consumption, and integration, making it an excellent choice for a wide array of electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7321 $53.8568
19+ $5.5238 $104.9522
29+ $5.3511 $155.1819
39+ $5.1785 $201.9615
50+ $5.0059 $250.2950
67+ $4.4881 $300.7027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,372 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess