EN
  • EN
  • DE

STM32L476JGY7TR

Part No STM32L476JGY7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 72-UFBGA, WLCSP
Supplier Device Package 72-WLCSP (4.41x3.76)
Part Number Series STM32L476
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811470-STM32L476JGY7TR
Ultra Librarian 3D Model Ultra Librarian STM32L476JGY7TR CAD Model

Description

The STM32L476JGY7TR is a cutting-edge microcontroller unit (MCU) from the renowned STMicroelectronics family, specifically from their ultra-low-power STM32L4 series. This product is designed to balance performance, power consumption, and feature integration, making it ideal for a wide range of applications, particularly those that require efficient power management without sacrificing computational capabilities.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 80 MHz.
  • Memory: Equipped with a rich set of memory resources, including 1MB of Flash memory and 128KB of SRAM, which are essential for complex applications and real-time operations.
  • Energy Efficiency: The STM32L476JGY7TR excels in power-saving technologies, featuring several low-power modes to ensure optimal energy efficiency for battery-powered or energy-sensitive applications.
  • Analog Features: Comprehensive set of analog peripherals, such as 12-bit ADCs, DACs, and ultra-low-power comparators, providing excellent precision and flexibility for analog-related tasks.
  • Digital Peripherals: A variety of timers, communication interfaces (including I2C, SPI, USART, and USB), and other digital peripherals allow for versatile connectivity and control options.
  • Security: The MCU includes hardware-based security features that support secure firmware updates and protect against unauthorized access to code and data.
  • Packages: Available in a 7x7 mm UFBGA169 package, which is suitable for space-constrained applications.

Applications

The STM32L476JGY7TR is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices
  • Wearable technology
  • Energy management systems
  • Smart home automation

With its robust architecture, extensive feature set, and ultra-low-power operation, the STM32L476JGY7TR MCU provides a scalable, secure, and power-efficient solution for sophisticated embedded applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5578 $63.3468
14+ $8.6629 $121.2806
21+ $8.3922 $176.2362
29+ $8.1214 $235.5206
37+ $7.8507 $290.4759
50+ $7.0386 $351.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,402 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess