EN
  • EN
  • DE

STM32L476QGI6

Part No STM32L476QGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 132BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32L4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 109
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 19x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 132-UFBGA
Manufacturer Package 132-UFBGA (7x7)
Win Source Part Number 708549-STM32L476QGI6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L476
Introduction Date February 17, 2015
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32L476QGI6 CAD Model

Description

The STM32L476QGI6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer both efficiency and power in a compact package. Part of the STM32L4 series, this MCU is based on the advanced ARM Cortex-M4 32-bit RISC core operating at a frequency of up to 80 MHz. The core features a Floating point unit (FPU) which supports all ARM single-precision data-processing instructions and data types.

This microcontroller integrates 1MB of flash memory and 128KB of SRAM, providing ample storage for complex applications. The memory architecture also includes several enhancements such as ART Accelerator™ and L1-cache, which ensure both zero-wait state execution from flash memory and efficient data processing.

The STM32L476QGI6 is equipped with a comprehensive set of peripherals that are suitable for a wide range of applications, including industrial control, medical equipment, and consumer electronics. It features multiple communication interfaces such as I2C, SPI, USART, and USB OTG (On-The-Go), enabling it to handle various communication protocols with ease.

Energy efficiency is a standout feature of the STM32L476QGI6, which includes several power-saving modes like Stop, Standby, and Shutdown to minimize power consumption in idle or low-activity states. These features, along with the dynamic voltage scaling, make this MCU an excellent choice for battery-operated devices.

For enhanced security and system integrity, the STM32L476QGI6 comes with hardware-based features such as a True Random Number Generator (TRNG) and a set of cryptographic algorithms including AES and HASH (MD5, SHA-1).

The device is available in a 144-pin UFBGA package, which is ideal for space-constrained applications. With its robust design and versatile features, the STM32L476QGI6 is a go-to microcontroller for engineers looking to develop high-performance, low-power, and secure embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3775 $56.8875
11+ $9.3354 $102.6894
17+ $9.0437 $153.7429
23+ $8.7519 $201.2937
30+ $8.4602 $253.8060
40+ $7.5850 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess