EN
  • EN
  • DE

STM32L476RET6

Part No STM32L476RET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32L4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708550-STM32L476RET6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L476
Introduction Date February 17, 2015
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32L476RET6 CAD Model

Description

The STM32L476RET6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which belongs to the STM32L4 series known for their remarkable power efficiency and performance. This particular MCU is built on an advanced Arm® Cortex®-M4 32-bit RISC core, operating at a frequency of up to 80 MHz. The Cortex-M4 core features a Floating point unit (FPU) single precision which supports all Arm single-precision data-processing instructions and data types.

With its high-performance capabilities, the STM32L476RET6 is suitable for a wide range of applications, including industrial control, medical equipment, and consumer electronics. Its rich set of peripherals and I/Os, along with its low power consumption, make it an ideal choice for battery-operated devices and energy-conscious projects.

Key Features:

  • Core: Arm® Cortex®-M4 with FPU and DSP instructions
  • Memory: 512 Kbytes of Flash memory and 128 Kbytes of SRAM
  • Performance: Up to 80 MHz clock frequency
  • Energy Efficiency: Low-power modes including Stop, Standby, and Shutdown
  • ADC: 12-bit, 5 MSPS analog-to-digital converter
  • Communication Interfaces: I2C, SPI, USART, UART, CAN, and USB OTG
  • Timers: Advanced-control, general-purpose, and basic timers
  • Operating Voltage: 1.71 V to 3.6 V
  • Packages: Available in 64-pin LQFP package
  • Temperature Range: -40 °C to 85 °C or -40 °F to 185 °F

The STM32L476RET6 also boasts a rich set of integrated analog features, such as op-amps, comparators, and the aforementioned high-speed ADCs, which can be invaluable for sensor interfacing and analog signal processing. Additionally, the device's security features, including a True Random Number Generator (TRNG) and hardware cryptographic acceleration, ensure secure data communication and protection against tampering.

Developers can take advantage of the comprehensive development ecosystem surrounding the STM32 family, including tools like STM32CubeMX for initial configuration, a wide range of software libraries, and the STM32CubeIDE for integrated development.

Whether you're developing a low-power IoT device, a complex industrial system, or a sophisticated wearable, the STM32L476RET6 offers a balanced combination of power efficiency, performance, and security to bring your innovative projects to life.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3490 $53.3960
10+ $10.9530 $109.5300
15+ $10.6107 $159.1605
20+ $10.2685 $205.3700
26+ $9.9262 $258.0812
34+ $8.8993 $302.5762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess