EN
  • EN
  • DE

STM32L476VET6TR

Part No STM32L476VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32L476
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262271-STM32L476VET6TR
Ultra Librarian 3D Model Ultra Librarian STM32L476VET6TR CAD Model

Description

STM32L476VET6TR Microcontroller

The STM32L476VET6TR is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and energy efficiency. This microcontroller is part of the STM32L4 series, which is designed to strike a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, particularly those requiring sophisticated functions and long battery life.

Core Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and DSP instructions, operating at frequencies up to 80 MHz.
  • Memory: Comes equipped with 512KB of Flash memory and 128KB of SRAM, providing ample space for complex applications and software.
  • Energy Efficiency: Features multiple power-saving modes, including a low-power run mode, sleep mode, and multiple standby modes, ensuring optimal power management.

Advanced Connectivity

The STM32L476VET6TR boasts a comprehensive set of peripherals for connectivity, including:

  • USB OTG full-speed with dedicated supply
  • SAI (Serial Audio Interface)
  • Up to 4 I2C interfaces
  • Up to 4 USARTs and up to 2 UARTs
  • SPI interfaces (supporting up to 50 Mbit/s)

Robust Analog Features

For analog applications, the STM32L476VET6TR includes:

  • Three 12-bit ADCs with 5 MSPS (million samples per second)
  • Two DAC channels
  • Internal voltage reference
  • Ultra-low-power comparators

Enhanced I/Os and Peripherals

This microcontroller supports a wide range of I/Os and peripherals, enhancing its versatility:

  • Up to 24 capacitive sensing channels for touchkey, linear and rotary touch sensors
  • RTC with sub-second accuracy and hardware calendar
  • 12-bit PWM outputs
  • Advanced timers for a broad array of applications

Security and Reliability

Security features include a True Random Number Generator (TRNG) and hardware cryptographic acceleration for AES. A Memory Protection Unit (MPU) enhances the safety of the application by restricting access to memory regions.

With its LQFP100 package, the STM32L476VET6TR is designed for flexibility in PCB design. It is also available in tape and reel packaging, making it suitable for high-volume production. Whether you're developing for industrial control, consumer electronics, or Internet of Things (IoT) devices, the STM32L476VET6TR offers the performance, efficiency, and features required for today's demanding applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1268 $53.6484
26+ $3.8657 $100.5082
41+ $3.7351 $153.1391
58+ $3.4739 $201.4862
75+ $3.3433 $250.7475
94+ $3.2127 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,120 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess