EN
  • EN
  • DE

STM32L476ZGT6U

Part No STM32L476ZGT6U
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32L4
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 795729-STM32L476ZGT6U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L476ZGT6U CAD Model

Description

Introduction to STM32L476ZGT6U

The STM32L476ZGT6U is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and energy efficiency. This microcontroller is part of the STM32L4 series, which is designed to strike an optimal balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Core Features

  • Advanced ARM Cortex-M4 Core: At the heart of the STM32L476ZGT6U lies an ARM Cortex-M4 core with a floating-point unit (FPU), which operates at a frequency of up to 80 MHz. This core provides the computational horsepower required for complex applications that demand fast and accurate mathematical calculations.
  • Generous Memory Capacity: The device comes equipped with 1 MB of Flash memory and 128 KB of SRAM, ensuring ample space for application code and data storage.
  • Rich Set of Peripherals: It boasts a comprehensive set of peripherals, including multiple I2C, SPI, USART, and UART interfaces, along with CAN and SAI (Serial Audio Interface) for connectivity. Additionally, it features several 12-bit ADCs, timers, and other essential peripherals to support a variety of functions.

Energy Efficiency

One of the standout features of the STM32L476ZGT6U is its energy-efficient design. It incorporates STMicroelectronics' ART Accelerator™, alongside dynamic voltage scaling, to minimize power consumption without sacrificing performance. The microcontroller also offers several power-saving modes, making it an excellent choice for battery-operated devices where longevity is crucial.

Development Support and Ecosystem

Developers working with the STM32L476ZGT6U benefit from the extensive STM32 ecosystem. STMicroelectronics provides comprehensive development tools, including the STM32Cube software suite, which offers HAL libraries, middleware solutions, and real-time operating system (RTOS) support. Additionally, the microcontroller is supported by a range of development boards and kits, which simplify prototyping and speed up the development process.

Conclusion

In summary, the STM32L476ZGT6U from STMicroelectronics is a powerful and versatile microcontroller that offers an excellent balance between performance and power efficiency. Its rich feature set, coupled with the strong support ecosystem, makes it an attractive option for designers and engineers looking to develop advanced, energy-conscious applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess