EN
  • EN
  • DE

STM32L496QGI6

Part No STM32L496QGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 132UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 110
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32L496
Other Names 497-17104
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262169-STM32L496QGI6
Ultra Librarian 3D Model Ultra Librarian STM32L496QGI6 CAD Model

Description

STM32L496QGI6 Microcontroller

The STM32L496QGI6 is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver a perfect blend of energy efficiency and performance. This high-end microcontroller is part of the STM32L4 series, which is renowned for its ultra-low-power characteristics and is built on an Arm® Cortex®-M4 core with FPU and DSP instructions.

Key Features:

  • Core: Arm® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions
  • Maximum Frequency: 80 MHz
  • Memory: Up to 1MB Flash memory and 320KB SRAM
  • High-speed embedded memories (Flash memory up to 1 Mbyte, up to 320 Kbytes of SRAM), with external memory interfaces for static memories (SRAM, PSRAM, NOR Flash memory) and SDRAM
  • Four power management modes to ensure the best efficiency at all power levels
  • Security: Hardware encryption (AES 128/256), PCROP, and a True Random Number Generator (TRNG)
  • Rich Analog Peripherals: 12-bit ADCs, DACs, ultra-low-power comparators, and operational amplifiers
  • Up to 24 communication interfaces including I2C, UART, SPI, CAN, and USB OTG
  • Advanced graphics features with the Chrom-ART Accelerator™ for efficient 2D image manipulation
  • Package: UFBGA169

Energy Efficiency:

One of the standout features of the STM32L496QGI6 is its energy efficiency. It operates in multiple power modes, including a low-power run mode, which allows for significant energy savings while maintaining a high-performance level. This makes it an ideal choice for portable and power-sensitive applications across a range of industries.

Connectivity and Integration:

The microcontroller boasts an impressive set of communication features, ensuring seamless integration with a wide variety of peripherals and systems. With its comprehensive set of drivers and interfaces, the STM32L496QGI6 is designed for flexibility in complex applications.

Applications:

The STM32L496QGI6 is versatile and can be used in a range of applications, such as industrial control systems, Internet of Things (IoT) devices, medical equipment, and consumer electronics. Its robust security features also make it suitable for applications where data protection is critical.

Development Support:

STMicroelectronics supports the STM32L496QGI6 with a wide range of development tools and software, including the STM32Cube software development kit (SDK) and the extensive STM32 ecosystem. This support ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2432 $66.2160
11+ $10.8662 $119.5282
17+ $10.5267 $178.9539
23+ $10.1871 $234.3033
30+ $9.8475 $295.4250
40+ $8.8288 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess