EN
  • EN
  • DE
  • IT

STM32L4A6VGT6P

Part No STM32L4A6VGT6P
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 83
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32L4A6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names STM32L4A6VGT6P-ND,497-STM32L4A6VGT6P
Standard Package 540
Win Source Part Number 1176759-STM32L4A6VGT6P
Ultra Librarian 3D Model Ultra Librarian STM32L4A6VGT6P CAD Model

Description

The STM32L4A6VGT6P is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to their STM32L4 series, renowned for their exceptional power efficiency and performance. This MCU is designed to cater to the demanding requirements of modern embedded applications, making it an ideal choice for industries ranging from medical and industrial to consumer electronics.

Key Features:

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions, operating at a frequency of up to 80 MHz.
  • Memory: Equipped with 1 MB of Flash memory and 320 KB of SRAM, providing ample space for complex applications and software.
  • Energy Efficiency: Features several low-power modes, including stop, standby, and shutdown to ensure minimal power consumption in idle states.
  • Rich Connectivity: Offers a comprehensive set of peripherals, including USB OTG, LCD interface, multiple SPI/I2C/UART ports, and 14-bit ADCs with hardware oversampling.
  • Graphics Support: Comes with a Chrom-ART Accelerator™ for enhanced graphic performance, supporting efficient 2D image manipulation.

Advanced Integration:

The STM32L4A6VGT6P integrates advanced features that facilitate robust design and development. It includes a True Random Number Generator (TRNG) for security-related functions, and a CRC calculation unit to ensure data integrity. The integrated RTC with calendar and alarm features allows for accurate timekeeping and scheduling tasks.

Development Support:

STMicroelectronics provides extensive support for the STM32L4A6VGT6P with comprehensive development tools, software libraries, and real-time operating system (RTOS) support. This includes the STM32Cube ecosystem, which encompasses the HAL (Hardware Abstraction Layer), LL (Low Layer) APIs, and middleware components, simplifying the development process and reducing time to market.

Package and Quality:

The STM32L4A6VGT6P is available in a LQFP100 package, ensuring compatibility with standard PCB designs and facilitating easier soldering and inspection processes. It is also characterized by its industrial-grade quality, offering reliable operation over an extended temperature range and a long lifecycle for products in the field.

Whether you're designing an energy-sensitive IoT device, a complex industrial control system, or a feature-rich consumer product, the STM32L4A6VGT6P MCU stands as a robust and versatile choice that can meet and exceed the stringent demands of your applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3762 $64.1286
6+ $17.5395 $105.2370
9+ $16.9914 $152.9226
13+ $16.4433 $213.7629
16+ $15.8952 $254.3232
22+ $14.2508 $313.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess