EN
  • EN
  • DE

STM32L4R5ZGY6TR

Part No STM32L4R5ZGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-WLCSP (5.24x5.24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4R
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 115
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA, WLCSP
Supplier Device Package 144-WLCSP (5.24x5.24)
Base Product Number STM32L4R5
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262164-STM32L4R5ZGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L4R5ZGY6TR CAD Model

Description

STM32L4R5ZGY6TR Microcontroller - STMicroelectronics

The STM32L4R5ZGY6TR is a cutting-edge microcontroller from STMicroelectronics that belongs to the STM32L4 series, renowned for their energy efficiency and high performance. This microcontroller is based on an advanced Arm® Cortex®-M4 core with a floating point unit (FPU) running at a frequency of up to 120 MHz. The integration of this core allows the STM32L4R5ZGY6TR to deliver a balanced combination of power efficiency and performance, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, IoT, and medical devices.

Key Features:

  • Core: Arm® Cortex®-M4 with FPU, running at up to 120 MHz
  • Memory: Up to 2MB of Flash memory and 640KB of SRAM
  • Advanced Graphics: Chrom-ART Accelerator™ for enhanced graphic content rendering
  • Rich Analog Peripherals: 12-bit ADCs, DACs, operational amplifiers, and comparators
  • Power Efficiency: Multiple power modes including a low-power run mode, down to 43 µA/MHz
  • Security: Hardware cryptographic accelerators, memory protection units, and a secure boot process
  • Connectivity: USB OTG, SPI, I2C, LPUART, and CAN interfaces
  • Package: UFBGA169 packaging for space-constrained applications
  • Temperature Range: -40 °C to 85 °C operational temperature range

With its rich set of peripherals, the STM32L4R5ZGY6TR microcontroller supports a variety of high-speed communication protocols, making it highly adaptable to the connectivity requirements of modern embedded systems. The device also includes several hardware security features, ensuring the integrity and confidentiality of user data.

The STM32L4R5ZGY6TR is designed to operate in harsh environments and is characterized by its robustness and reliability. It is available in an ultra-fine ball grid array (UFBGA) package, which is perfect for applications where space is at a premium.

STMicroelectronics provides comprehensive development tools and software support for the STM32L4R5ZGY6TR, including the STM32Cube ecosystem, which helps to reduce development time and cost. This microcontroller is a Tape & Reel (TR) product, indicating that it is supplied in tape and reel packaging for use with automatic placement machines, making it suitable for high-volume production.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess