EN
  • EN
  • DE

STM32L552QCI6Q

Part No STM32L552QCI6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 132UFBGA  /  ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 256KB (256K x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32
Other Names 497-STM32L552QCI6Q
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262113-STM32L552QCI6Q
Ultra Librarian 3D Model Ultra Librarian STM32L552QCI6Q CAD Model

Description

The STM32L552QCI6Q is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This component is part of the STM32L5 series, which is known for its exceptional power efficiency and robust security features. The STM32L552QCI6Q is designed to meet the demanding requirements of modern embedded systems, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M33 32-bit RISC core operating at a frequency of up to 110 MHz. The core features ARM TrustZone technology, which provides hardware isolation between secure and non-secure application code.
  • Memory: Equipped with a generous memory capacity, including up to 512 KB of Flash memory and 256 KB of SRAM, which allows for efficient program and data storage.
  • Power Efficiency: The STM32L552QCI6Q boasts multiple power-saving modes, including a low-power run mode and multiple standby modes, ensuring minimal power consumption during idle or low-activity periods.
  • Rich Connectivity: Offers a variety of communication interfaces such as USB OTG, UART, SPI, I2C, CAN, and SDMMC, enabling the MCU to handle complex communication tasks with ease.
  • Advanced Peripherals: Comes with a range of embedded peripherals, including a 12-bit ADC, DAC, comparators, timers, and more, to support diverse application requirements.
  • Security: The device includes hardware cryptographic accelerators, a random number generator, and memory protection units to ensure data security and integrity.
  • Package: Available in a UFBGA132 package, which provides a compact footprint while offering ample I/O pins for extensive functionality.

Applications

The STM32L552QCI6Q's blend of efficiency, security, and connectivity makes it particularly well-suited for applications where these attributes are paramount. Its robust feature set enables developers to design sophisticated systems for:

  • Smart Home Devices
  • Wearable Technology
  • Industrial Automation
  • Healthcare and Medical Devices
  • Energy Management Systems
  • IoT Gateways and Sensors

Overall, the STM32L552QCI6Q from STMicroelectronics represents a powerful and secure solution for modern embedded applications, delivering high performance, extensive integration, and advanced security features in a power-conscious package.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess