EN
  • EN
  • DE

STM32MP157A-DK1

Part No STM32MP157A-DK1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32MP1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A7, Cortex®-M4
Operating System Linux
Platform Discovery
Utilized IC / Part STM32MP157A
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield, Raspberry Pi HAT (40 pin)
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names 497-19037
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283943-STM32MP157A-DK1
Ultra Librarian 3D Model Ultra Librarian STM32MP157A-DK1 CAD Model

Description

STM32MP157A-DK1 Discovery Kit by STMicroelectronics

The STM32MP157A-DK1 Discovery kit is a versatile development platform introduced by STMicroelectronics, designed to provide a quick and easy start for working with the STM32MP1 microprocessor series. This comprehensive kit enables users to develop and share applications, while also allowing for the evaluation of the STM32MP1 Series microprocessors, which combine a high-performance Arm Cortex-A7 core with a Cortex-M4 core.

The STM32MP157A-DK1 kit includes the STM32MP157A MPU, which is a dual-core processor with a frequency of up to 650 MHz for the Cortex-A7 and 209 MHz for the Cortex-M4. It boasts a rich set of peripherals that can be leveraged for a wide range of applications, and it is particularly suited for industrial, consumer, smart home, health, and wellness applications.

Key Features:

  • STM32MP157AAC3 microprocessor featuring dual Arm Cortex-A7 and Cortex-M4 cores.
  • 4-inch WVGA TFT LCD with MIPI-DSI interface and capacitive touch panel.
  • Gigabit Ethernet compliant with IEEE-802.3ab.
  • 4 Gbytes of eMMC memory and a slot for an SD card.
  • Wi-Fi and Bluetooth Low Energy connectivity.
  • Comprehensive software support with the STM32CubeMP1 Package.
  • Multiple expansion connectors for easy integration of add-on boards.
  • On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability.
  • Audio codec with line-in/out and on-board stereo microphone and speaker.

The Discovery kit is an ideal starting point for creating high-performance embedded systems with a flexible architecture and a balance of power efficiency. It is supported by the STM32CubeMP1 software package, which includes a Linux distribution and a collection of libraries and drivers for a seamless development experience. Moreover, the STM32MP157A-DK1 Discovery kit is complemented by a range of software examples, making it a great choice for developers looking to rapidly prototype and validate their applications.

With its rich set of connectivity options and peripherals, the STM32MP157A-DK1 Discovery kit is a powerful and flexible solution that accelerates the development of a wide spectrum of applications, from simple embedded systems to complex, Internet-connected, multimedia-rich devices.

You May Also Be Interested in

Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess