EN
  • EN
  • DE

STM32W108CBU63TR

Part No STM32W108CBU63TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 128KB FLASH 48QFN / High-performance, IEEE 802.15.4 wireless system-on-chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32
Packaging Reel package
Part Status Obsolete(EOL)
Applications RF4CE, Remote Control
Core Processor ARM Cortex-M3
Program Memory Type FLASH (128 kB)
Controller Series STM32W
RAM Size 8K x 8
Interface I2C, SPI, UART/USART
Number of I/O 24
Operating Supply Voltage 1.18 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VFQFPN (7x7)
Win Source Part Number 795732-STM32W108CBU63TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32W108CB
Introduction Date August 20, 2009
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STM32W108CBU63TR CAD Model

Description

The STM32W108CBU63TR from STMicroelectronics is a sophisticated system-on-chip (SoC) designed for wireless applications requiring a combination of performance, low-power consumption, and integrated networking capabilities. This product is part of the STM32 series, which is renowned for its high-performance ARM Cortex-M3 processor core, providing the horsepower needed for complex tasks and real-time operations.

Key Features

  • ARM Cortex-M3 Core: At the heart of the STM32W108CBU63TR lies an efficient 32-bit ARM Cortex-M3 processor, which runs at a speed of up to 24 MHz, offering a balanced trade-off between processing power and power consumption.
  • Memory: The device comes with a generous memory configuration, including 128KB of Flash memory and 8KB of RAM, ensuring ample space for application code and data storage.
  • RF Transceiver: An integrated 2.4 GHz IEEE 802.15.4-compliant transceiver makes this SoC ideal for wireless communication in applications such as smart home devices, industrial control, and sensor networks.
  • Low Power Modes: With multiple low-power modes, the STM32W108CBU63TR excels in energy efficiency, making it suitable for battery-powered and energy-harvesting applications.
  • Peripherals and I/O: The chip includes a range of peripherals, such as GPIOs, ADCs, timers, and SPI/I2C/UART interfaces, providing versatility in connecting to various external components and sensors.
  • Package: Offered in a 48-pin QFN package, the STM32W108CBU63TR is designed for space-constrained applications while still providing sufficient I/O options for complex designs.

Applications

The STM32W108CBU63TR is ideally suited for a wide array of wireless applications. Its robust feature set makes it perfect for:

  • Home automation and security systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Energy management
  • Healthcare and fitness devices

With its combination of performance, low power consumption, and integrated wireless capabilities, the STM32W108CBU63TR from STMicroelectronics is a powerful choice for developers looking to create advanced, reliable, and energy-efficient wireless solutions.

You May Also Be Interested in

Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6999 $62.6989
25+ $4.6778 $116.9450
39+ $4.5311 $176.7129
53+ $4.3844 $232.3732
69+ $4.2389 $292.4841
92+ $3.8000 $349.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess